MAC-MOD Analytical, Inc. ProntoSIL C18 AQ, 3.0 x 250 mm, 10µm, 120A 2503F184PS100

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C18 AQ, 3.0 x 250 mm, 10µm, 120A
2503F184PS100
ProntoSIL C18 AQ, 3.0 x 250 mm, 10µm, 120A 2503F184PS100
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 2503F184PS100
Product Name ProntoSIL C18 AQ, 3.0 x 250 mm, 10µm, 120A
Packing Diameter 10 µm (0.3937 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 1.0 x 150 mm - 79753 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-94 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details
Ultra Aromax Columns - USP L11 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details