DeZURIK, Inc. Pressure Sensors - Series 42/742 Series 42/742

Description
Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and have threaded ends manufactured to standard NPT pipe tap dimensions for smaller pipelines. The principle of operation is simple - as process pressure is sensed by the 360° elastomer sleeve, the captive fluid transfers the process pressure to the instrument, providing a consistent and accurate reading. The Series 742 offers a significant advantage over traditional diaphragm seals. When installed perpendicular to the pipeline, the Series 742 can be isolated so that in the event of plugging, the elastomer slurry ring area, which isolates the instrument, can be flushed or rodded clean. Series 42 Pressure Sensors and Series 742 Diaphragm Seals are available in sizes ½” through 2”. The Series 42 features a tip-mounted gauge, while the Series 742 is supplied with a standard back mounted gauge. A complete Series 742 Diaphragm Seal, including optional isolation ball valve, is available for immediate delivery. Features Series 742 can be flushed or rodded clean without removal from line or disassembly Protects and isolates instrumentation from chemical or slurry plugging Lower installation and operating costs Materials Of Construction Body (non-wetted) and upper and lower case (wetted): Carbon steel 316 Stainless Steel PVC Teflon-coated Buna-N or Viton also available Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote
Description
Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and have threaded ends manufactured to standard NPT pipe tap dimensions for smaller pipelines. The principle of operation is simple - as process pressure is sensed by the 360° elastomer sleeve, the captive fluid transfers the process pressure to the instrument, providing a consistent and accurate reading. The Series 742 offers a significant advantage over traditional diaphragm seals. When installed perpendicular to the pipeline, the Series 742 can be isolated so that in the event of plugging, the elastomer slurry ring area, which isolates the instrument, can be flushed or rodded clean. Series 42 Pressure Sensors and Series 742 Diaphragm Seals are available in sizes ½” through 2”. The Series 42 features a tip-mounted gauge, while the Series 742 is supplied with a standard back mounted gauge. A complete Series 742 Diaphragm Seal, including optional isolation ball valve, is available for immediate delivery. Features Series 742 can be flushed or rodded clean without removal from line or disassembly Protects and isolates instrumentation from chemical or slurry plugging Lower installation and operating costs Materials Of Construction Body (non-wetted) and upper and lower case (wetted): Carbon steel 316 Stainless Steel PVC Teflon-coated Buna-N or Viton also available Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Sartell, MN, United States
Pressure Sensors - Series 42/742
Pressure Sensors - Series 42/742
Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and have threaded ends manufactured to standard NPT pipe tap dimensions for smaller pipelines. The principle of operation is simple - as process pressure is sensed by the 360° elastomer sleeve, the captive fluid transfers the process pressure to the instrument, providing a consistent and accurate reading. The Series 742 offers a significant advantage over traditional diaphragm seals. When installed perpendicular to the pipeline, the Series 742 can be isolated so that in the event of plugging, the elastomer slurry ring area, which isolates the instrument, can be flushed or rodded clean. Series 42 Pressure Sensors and Series 742 Diaphragm Seals are available in sizes ½” through 2”. The Series 42 features a tip-mounted gauge, while the Series 742 is supplied with a standard back mounted gauge. A complete Series 742 Diaphragm Seal, including optional isolation ball valve, is available for immediate delivery. Features Series 742 can be flushed or rodded clean without removal from line or disassembly Protects and isolates instrumentation from chemical or slurry plugging Lower installation and operating costs Materials Of Construction Body (non-wetted) and upper and lower case (wetted): Carbon steel 316 Stainless Steel PVC Teflon-coated Buna-N or Viton also available Fill fluid: Ethylene glycol and water 200° F Vegetable oil 230° F Silicone oil 400° F Elastomer information

Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and have threaded ends manufactured to standard NPT pipe tap dimensions for smaller pipelines. The principle of operation is simple - as process pressure is sensed by the 360° elastomer sleeve, the captive fluid transfers the process pressure to the instrument, providing a consistent and accurate reading.

The Series 742 offers a significant advantage over traditional diaphragm seals. When installed perpendicular to the pipeline, the Series 742 can be isolated so that in the event of plugging, the elastomer slurry ring area, which isolates the instrument, can be flushed or rodded clean.

Series 42 Pressure Sensors and Series 742 Diaphragm Seals are available in sizes ½” through 2”. The Series 42 features a tip-mounted gauge, while the Series 742 is supplied with a standard back mounted gauge. A complete Series 742 Diaphragm Seal, including optional isolation ball valve, is available for immediate delivery.


Features

  • Series 742 can be flushed or rodded clean without removal from line or disassembly
  • Protects and isolates instrumentation from chemical or slurry plugging
  • Lower installation and operating costs

Materials Of Construction

  • Body (non-wetted) and upper and lower case (wetted):
    • Carbon steel
    • 316 Stainless Steel
    • PVC
    • Teflon-coated Buna-N or Viton also available
  • Fill fluid:
    • Ethylene glycol and water 200° F
    • Vegetable oil 230° F
    • Silicone oil 400° F
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Pressure Sensors
Product Name Pressure Sensors - Series 42/742
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details