Zygo Corporation Datasheets for Optical Mirrors
Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more
| Product Name | Notes |
|---|---|
| Applications ZYGO has a long tradition of manufacturing custom-made optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components... | |
| Beamsplitters and fold mirrors are used to split light from the laser into multiple paths, one for each interferometer. All beamsplitters and fold mirrors are available in vacuum compatible versions. | |
| ZYGO creates precision optical mirrors using stringently-controll ed fabrication processes, enabling them to function reliably in a variety of extreme environments. Our mirrors are found underwater, in deserts, at high... | |
| ZYGO's Optics business segment can custom manufacture precision CLEARCERAM® mirrors to your exact specifications. CLEARCERAM® mirrors are made from a glass-ceramic substrate which features ultra-low thermal expansion over a wide... | |
| ZYGO's Optics business segment can custom manufacture precision Cordierite mirrors to your exact specifications. Cordierte mirrors are used for lightweight applications that require properties of low thermal expansion, high dimensional... | |
| ZYGO's Optics business segment can custom manufacture precision ULE® mirrors to your exact specifications. ULE® mirrors are made from a titania silicate glass which features ultra-low thermal expansion over a... | |
| ZYGO's Optics business segment custom manufactures silicon carbide mirrors to exacting standards. Silicon carbide (SiC) has long been recognized as an attractive mirror material due to its superior mechanical and... |