Zygo Corporation Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| Applications ZYGO has a long tradition of manufacturing custom-made fused silica optical windows for a wide variety of applications, including, but not limited to: Amplifier Slabs, discs and rods Debris... | |
| Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences... | |
| Germanium windows, opaque in the UV and visible parts of the spectrum, have a broad transmission range and are well-suited for IR applications. Germanium is a very hard, high-density material... | |
| Silicon windows have good transmission in the range from 1.2 to 7.0 µm, with little or no distortion of the transmitted signal. Silicon has an advantage over other IR materials... | |
| ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO... | |
| ZYGO's Optics business segment is recognized worldwide as a leader in the fabrication of high precision optical windows for demanding applications such as surveillance & reconnaissance, laser fusion research, FLIR... | |
| ZYGO's Optics business segment's thin-plate optics are high-aspect ratio optics (i.e. Clear Aperture to thickness) that are fabricated using a ZYGO proprietary manufacturing process that delivers optics that exceed the... |