Zygo Corporation Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| Computer Controlled Optical Surfacing Aspheres & precision sphere, flats, cylinders Can achieve: ›› 1 nm RMS surface figure, ›› 0.2 nm RMS surface roughness (glass) Configurable for glass, CaF2, Zerodur,... | |
| Aspheres – precision aspherical optics manufactured by ZYGO's Optics business segment – can be manufactured in sizes up to 500 mm, with tolerances better than λ/5000 RMS @ 633 nm. | |
| ZYGO manufactures the world’s most accurate aspherical, spherical and freeform optics. These can be manufactured in sizes up to 600 mm, with surface figure tolerances better than 100 picometers. To... | |
| ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line... |