Glass Fabrication Services
Service Detail from Zygo Corporation

World-class precision CNC glass & ceramic machining services, by Zygo
For high precision applications, such as positioning stages and reference surfaces, glass and ceramic materials are often favored over metals due their higher rigidity and much lower coefficient of thermal expansion. Machining and finishing components such as positioning stages, wafer chucks, pin chucks (with lithographic patterning), bar mirrors, and light-weighted optics require special expertise. ZYGO's proprietary machining techniques enable us to fabricate stage and optical components with complex geometries to exacting dimensional and angular tolerances and surface finishes.
Machined monolithic & light-weighted structures, including intricate, slender, high aspect ratio components, with datum and precision holes and inserts, and kinematic mounting interfaces, are all examples of precision machined components that ZYGO produces. Sizes of these components can range from less than a centimeter to a meter or more.
Extreme Precision, Done Routinely
Our customers often require us to control nanometer-level tolerances on global and local (die-level) flatness, surface roughness, and total thickness variation (TTV), and sub-arcsec tolerances for perpendicularity and parallelism specifications. Our unique glass and ceramic machining equipment, combined with years of experience developing process-oriented techniques, enable us to not only fulfill these stringent requirements on a routine basis, but to ramp up to produce such components in volume if need be.
Assuring that components meet or exceed specification is an integral part of the manufacturing process. Depending on the type of component, we use a number of metrology tools for ensuring conformance to specification for dimension, geometry, surface form, and surface roughness. These tools may including collimators, coordinate measuring machines, and ZYGO's industry-standard laser interferometers and optical profilers.