Zygo Corporation Datasheets for Interferometers
Interferometers measure distance in terms of wavelength and determine the wavelengths of light sources.
Interferometers: Learn more
| Product Name | Notes |
|---|---|
| Aspheric optics enable significant benefits in the design and implementation of imaging, sensing and laser systems used in industries from defense & aerospace, semiconductor exposure and inspection systems and medical... | |
| Differential interferometers measure relative displacement between two target mirrors. These interferometers will accommodate input beams up to 6 mm in diameter. | |
| Optical imaging applications are broad and varied. Testing at a system's design wavelength is critical for development, final alignment and qualification. Night vision, IR, and thermal imaging systems for aerospace... | |
| Precise vibration-robust interferometer system is easy to own, easy to use. ZYGO's Verifire™ interferometer system provides fast high-precision measurements of plano or spherical surfaces, and transmitted wavefront of optical systems... | |
| The Compact Series interferometers have a low profile and use small 3-mm beams to accommodate small target mirrors. One, two, and three-axis versions are available. | |
| The new ZYGO DynaFiz® dynamic laser interferometer is a highly optimized optical instrument designed specifically for performing accurate metrology of optics in the presence of air turbulence and extreme vibrations. | |
| The Verifire™ XL interferometer is a stand-alone workstation designed for simplistic and reliable metrology of large flat surfaces up to twelve inches (300 mm) in diameter. Examples include front-surface reflectors,... | |
| These single-axis interferometers will accommodate input beams up to 8 mm in diameter, for plane mirror or retro-reflector targets. ZYGO's high performance High Stability Plane Mirror Interferometer (HSPMI) is shown... | |
| Verifire™ MST laser interferometer enables precise optical metrology of multiple surfaces simultaneously, including plane parallel components with multiple reflections. The Verifire™ MST starts with the classical interferometer applications. These... | |
| ZYGO is the technology and application support leader in heterodyne displacement interferometry, offering complete solutions and support for your OEM metrology application. ZYGO's technologies and OEM products have been field... | |
| ZYGO's Verifire™ HD interferometer system provides fast high-resolution measurements of flat or spherical surfaces, and transmitted wavefront measurement of optical components and assemblies. The interferometric cavity length is precisely modulated... |