U.S. Tsubaki SHOCK RELAY monitors the change in motor current that closely approximates the torque output of the motor. Should the motor current exceed the preset LOAD CURRENT point for a preset length of SHOCK TIME (continuous overload time), the SHOCK RELAY will shut down the motor power supply.
The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit).
The SHOCK RELAY is powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required.
The supplied current transformer is then connected in one line of the motor that is being monitored. Motor voltages above 600 volts require special considerations.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | TSB152 |
| Product Name | TSB151 Shock Relay for Overload Protection |
| Operating Temp | 14 to 122 F (-10 to 50 C) |