TSBSCB60 -- TSBSC SHOCK RELAY FOR OVERLOAD PROTECTION
U.S. Tsubaki Power Transmission, LLCTSBSC Shock Relay for Overload ProtectionTSBSCB60
Description
Features:
Communication function allows central monitoring
The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production
Panel mounting with remote display option
Both Under current and Over current monitoring
Inverter compatible from 20 to 200 Hz
Locked rotor protection
Phase imbalance protection
Phase loss protection
Thermal overload protection
Can be used with single-phased motors
Multiple operations can be linked together and monitored from one location
U.S. Tsubaki Power Transmission, LLC
Done
Description
Features:
Communication function allows central monitoring
The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production
Panel mounting with remote display option
Both Under current and Over current monitoring
Inverter compatible from 20 to 200 Hz
Locked rotor protection
Phase imbalance protection
Phase loss protection
Thermal overload protection
Can be used with single-phased motors
Multiple operations can be linked together and monitored from one location
TSBSC Shock Relay for Overload Protection
TSBSCB60
TSBSC Shock Relay for Overload Protection
TSBSCB60
Features:
Communication function allows central monitoring
The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production
Panel mounting with remote display option
Both Under current and Over current monitoring
Inverter compatible from 20 to 200 Hz
Locked rotor protection
Phase imbalance protection
Phase loss protection
Thermal overload protection
Can be used with single-phased motors
Multiple operations can be linked together and monitored from one location
Features:
Communication function allows central monitoring
The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production
Panel mounting with remote display option
Both Under current and Over current monitoring
Inverter compatible from 20 to 200 Hz
Locked rotor protection
Phase imbalance protection
Phase loss protection
Thermal overload protection
Can be used with single-phased motors
Multiple operations can be linked together and monitored from one location