U.S. Tsubaki Power Transmission, LLC TSBSC Shock Relay for Overload Protection TSBSCB06

Description
Features: Communication function allows central monitoring The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production Panel mounting with remote display option Both Under current and Over current monitoring Inverter compatible from 20 to 200 Hz Locked rotor protection Phase imbalance protection Phase loss protection Thermal overload protection Can be used with single-phased motors Multiple operations can be linked together and monitored from one location
Description
Features: Communication function allows central monitoring The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production Panel mounting with remote display option Both Under current and Over current monitoring Inverter compatible from 20 to 200 Hz Locked rotor protection Phase imbalance protection Phase loss protection Thermal overload protection Can be used with single-phased motors Multiple operations can be linked together and monitored from one location

Suppliers

Company
Product
Description
Supplier Links
TSBSC Shock Relay for Overload Protection - TSBSCB06 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
TSBSC Shock Relay for Overload Protection
TSBSCB06
TSBSC Shock Relay for Overload Protection TSBSCB06
Features: Communication function allows central monitoring The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production Panel mounting with remote display option Both Under current and Over current monitoring Inverter compatible from 20 to 200 Hz Locked rotor protection Phase imbalance protection Phase loss protection Thermal overload protection Can be used with single-phased motors Multiple operations can be linked together and monitored from one location

Features:

  • Communication function allows central monitoring
  • The 4 to 20 mA output allows communication to a central control, or as input to controls that operators monitor and adjust to maintain production
  • Panel mounting with remote display option
  • Both Under current and Over current monitoring
  • Inverter compatible from 20 to 200 Hz
  • Locked rotor protection
  • Phase imbalance protection
  • Phase loss protection
  • Thermal overload protection
  • Can be used with single-phased motors
  • Multiple operations can be linked together and monitored from one location
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Protective Relays and Monitoring Relays
Product Number TSBSCB06
Product Name TSBSC Shock Relay for Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553481100040 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-230V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Monitoring Relays - 2309390 - RS Components, Ltd.
Specs
Approvals RoHS
View Details