U.S. Tsubaki Power Transmission, LLC TSB152 Shock Relay for Overload Protection TSB151

Description
U.S. Tsubaki SHOCK RELAY monitors the change in motor current that closely approximates the torque output of the motor. Should the motor current exceed the preset LOAD CURRENT point for a preset length of SHOCK TIME (continuous overload time), the SHOCK RELAY will shut down the motor power supply. The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit). The SHOCK RELAY is powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required. The supplied current transformer is then connected in one line of the motor that is being monitored. Motor voltages above 600 volts require special considerations.
Description
U.S. Tsubaki SHOCK RELAY monitors the change in motor current that closely approximates the torque output of the motor. Should the motor current exceed the preset LOAD CURRENT point for a preset length of SHOCK TIME (continuous overload time), the SHOCK RELAY will shut down the motor power supply. The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit). The SHOCK RELAY is powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required. The supplied current transformer is then connected in one line of the motor that is being monitored. Motor voltages above 600 volts require special considerations.

Suppliers

Company
Product
Description
Supplier Links
TSB152 Shock Relay for Overload Protection - TSB151 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
TSB152 Shock Relay for Overload Protection
TSB151
TSB152 Shock Relay for Overload Protection TSB151
U.S. Tsubaki SHOCK RELAY monitors the change in motor current that closely approximates the torque output of the motor. Should the motor current exceed the preset LOAD CURRENT point for a preset length of SHOCK TIME (continuous overload time), the SHOCK RELAY will shut down the motor power supply. The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit). The SHOCK RELAY is powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required. The supplied current transformer is then connected in one line of the motor that is being monitored. Motor voltages above 600 volts require special considerations.

U.S. Tsubaki SHOCK RELAY monitors the change in motor current that closely approximates the torque output of the motor. Should the motor current exceed the preset LOAD CURRENT point for a preset length of SHOCK TIME (continuous overload time), the SHOCK RELAY will shut down the motor power supply.
The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit).
The SHOCK RELAY is powered by the same voltage as the control circuit to the motor starter, usually 115V or 230V single phase. If a different control voltage is used, a step down transformer may be required.
The supplied current transformer is then connected in one line of the motor that is being monitored. Motor voltages above 600 volts require special considerations.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Protective Relays and Monitoring Relays
Product Number TSB151
Product Name TSB152 Shock Relay for Overload Protection
Operating Temp 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290120094 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 100562 - RS Components, Ltd.
Specs
Approvals RoHS
View Details
Relays - 1-1618112-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers