Aratas America LLC G7EB PCB Power Relays G7EB-1A-E

Description
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC 100 A (standard/high-capac ity 120 A model), 800 VAC 150 A (high-capacity 150 A model) Bidirectional DC power switching of 60 VDC 100 A (standard/high-capac ity 120 A model), 60 VDC 150 A (high-capacity 150 A model) Ambient temperature 85°C (Up to 105°C under specific conditions) High impulse withstand voltage, 10 kV Contact gap ≥3.6 mm (Applied to VDE0126) Low initial contact resistance ≤5 mΩ
Request a Quote Datasheet
Description
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC 100 A (standard/high-capac ity 120 A model), 800 VAC 150 A (high-capacity 150 A model) Bidirectional DC power switching of 60 VDC 100 A (standard/high-capac ity 120 A model), 60 VDC 150 A (high-capacity 150 A model) Ambient temperature 85°C (Up to 105°C under specific conditions) High impulse withstand voltage, 10 kV Contact gap ≥3.6 mm (Applied to VDE0126) Low initial contact resistance ≤5 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G7EB PCB Power Relays - G7EB-1A-E - Aratas America LLC
Hoffman Estates, IL, United States
G7EB PCB Power Relays
G7EB-1A-E
G7EB PCB Power Relays G7EB-1A-E
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC 100 A (standard/high-capac ity 120 A model), 800 VAC 150 A (high-capacity 150 A model) Bidirectional DC power switching of 60 VDC 100 A (standard/high-capac ity 120 A model), 60 VDC 150 A (high-capacity 150 A model) Ambient temperature 85°C (Up to 105°C under specific conditions) High impulse withstand voltage, 10 kV Contact gap ≥3.6 mm (Applied to VDE0126) Low initial contact resistance ≤5 mΩ

High Power Relay with
Max. Switching Voltage of 800 VAC,
Carry Current of 100 A (Standard Model)/
120 A or 150 A (High-Capacity Model)

  • High power switching of 480 VAC 100 A (standard/high-capacity 120 A model), 800 VAC 150 A (high-capacity 150 A model)
  • Bidirectional DC power switching of 60 VDC 100 A (standard/high-capacity 120 A model), 60 VDC 150 A (high-capacity 150 A model)
  • Ambient temperature 85°C (Up to 105°C under specific conditions)
  • High impulse withstand voltage, 10 kV
  • Contact gap ≥3.6 mm (Applied to VDE0126)
  • Low initial contact resistance ≤5 mΩ
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G7EB-1A-E
Product Name G7EB PCB Power Relays
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 8074539 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
G2RL PCB Power Relay - G2RL-2-HA - Aratas America LLC
Specs
Mounting PCB
View Details
G2R PCB Power Relay - G2RK-2 - Aratas America LLC
Specs
Mounting PCB
View Details
G5LE PCB Power Relay - G5LE-1 - Aratas America LLC
Specs
Mounting PCB
View Details