Aratas America LLC G7EB PCB Power Relays G7EB-1A-E2

Description
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC 100 A (standard/high-capac ity 120 A model), 800 VAC 150 A (high-capacity 150 A model) Bidirectional DC power switching of 60 VDC 100 A (standard/high-capac ity 120 A model), 60 VDC 150 A (high-capacity 150 A model) Ambient temperature 85°C (Up to 105°C under specific conditions) High impulse withstand voltage, 10 kV Contact gap ≥3.6 mm (Applied to VDE0126) Low initial contact resistance ≤5 mΩ
Request a Quote Datasheet
Description
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC 100 A (standard/high-capac ity 120 A model), 800 VAC 150 A (high-capacity 150 A model) Bidirectional DC power switching of 60 VDC 100 A (standard/high-capac ity 120 A model), 60 VDC 150 A (high-capacity 150 A model) Ambient temperature 85°C (Up to 105°C under specific conditions) High impulse withstand voltage, 10 kV Contact gap ≥3.6 mm (Applied to VDE0126) Low initial contact resistance ≤5 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G7EB PCB Power Relays - G7EB-1A-E2 - Aratas America LLC
Hoffman Estates, IL, United States
G7EB PCB Power Relays
G7EB-1A-E2
G7EB PCB Power Relays G7EB-1A-E2
High Power Relay with Max. Switching Voltage of 800 VAC, Carry Current of 100 A (Standard Model)/ 120 A or 150 A (High-Capacity Model) High power switching of 480 VAC 100 A (standard/high-capac ity 120 A model), 800 VAC 150 A (high-capacity 150 A model) Bidirectional DC power switching of 60 VDC 100 A (standard/high-capac ity 120 A model), 60 VDC 150 A (high-capacity 150 A model) Ambient temperature 85°C (Up to 105°C under specific conditions) High impulse withstand voltage, 10 kV Contact gap ≥3.6 mm (Applied to VDE0126) Low initial contact resistance ≤5 mΩ

High Power Relay with
Max. Switching Voltage of 800 VAC,
Carry Current of 100 A (Standard Model)/
120 A or 150 A (High-Capacity Model)

  • High power switching of 480 VAC 100 A (standard/high-capacity 120 A model), 800 VAC 150 A (high-capacity 150 A model)
  • Bidirectional DC power switching of 60 VDC 100 A (standard/high-capacity 120 A model), 60 VDC 150 A (high-capacity 150 A model)
  • Ambient temperature 85°C (Up to 105°C under specific conditions)
  • High impulse withstand voltage, 10 kV
  • Contact gap ≥3.6 mm (Applied to VDE0126)
  • Low initial contact resistance ≤5 mΩ
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G7EB-1A-E2
Product Name G7EB PCB Power Relays
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 34K3620 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 2051923 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relays, Over 2 Amps - Z3079-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
G5NB PCB Power Relay - G5NB-1A-SP - Aratas America LLC
Specs
Mounting PCB
View Details