Small-Size and Low-Back High Performance Latching Relay that Realizes a 16-A High Inrush Switching Current
Creepage distance 8 mm between coil and contacts
10 kV impulse withstand voltage
Ambient operating temperature 85°C
Suitable for TV-8 rating (G5RL-□1A-E)
In-rush resistant and supports illumination load
Compatible with capacitor load (IEC60669-1) (G5RL-□1A-EL-HA)
Compatible with the International Safety Standard for Electrical/ Electronic Household Appliances (IEC60335-1) (G5RL-□1A-EL-HA)
Small-Size and Low-Back High
Performance Latching Relay that
Realizes a 16-A High Inrush
Switching Current
- Creepage distance 8 mm between coil and contacts
- 10 kV impulse withstand voltage
- Ambient operating temperature 85°C
- Suitable for TV-8 rating (G5RL-□1A-E)
- In-rush resistant and supports illumination load
- Compatible with capacitor load (IEC60669-1) (G5RL-□1A-EL-HA)
- Compatible with the International Safety Standard for Electrical/ Electronic Household Appliances (IEC60335-1) (G5RL-□1A-EL-HA)