A High-capacity, High-dielectric-stre
ngth Relay Compatible with Momentary Voltage Drops
No contact chattering for momentary voltage drops up to 50% of rated voltage.
Wide-range AC-activated coil that handles 100 to 120 or 200 to 240 VAC at either 50 or 60 Hz.
Miniature size for maximum switching power, particularly for inductive loads.
Flame-resistance materials (UL94V-0-qualifying) used for all insulation material.
Quick-connect, screw, and PCB terminals, and DIN track mounting available.
Conforms to UL, CSA, TUV.
Safety design with contact gap of 3 mm.
UL Insulation systems Class B.
This product family is not being discontinued; however, there is a possibility that some parts will not be available. We recommend refraining from using those part numbers in any new designs. For alternative products, please view here.
A High-capacity,
High-dielectric-strength Relay
Compatible with Momentary
Voltage Drops
- No contact chattering for momentary voltage drops up to 50% of rated voltage.
- Wide-range AC-activated coil that handles 100 to 120 or 200 to 240 VAC at either 50 or 60 Hz.
- Miniature size for maximum switching power, particularly for inductive loads.
- Flame-resistance materials (UL94V-0-qualifying) used for all insulation material.
- Quick-connect, screw, and PCB terminals, and DIN track mounting available.
- Conforms to UL, CSA, TUV.
- Safety design with contact gap of 3 mm.
- UL Insulation systems Class B.
This product family is not being discontinued; however, there is a possibility that some parts will not be available. We recommend refraining from using those part numbers in any new designs. For alternative products, please view here.