KHK USA, Inc. Datasheets for Metric Gears
Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more
| Product Name | Notes |
|---|---|
| Allows large gear ratios. Can also be used as segment gears and corner racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| By pairing with KTSCP pinion, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Stainless steel products, usable without remachining. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS303’s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS303’s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is... | |
| Suitable for food machinery due to SUS303's rust resistant qualities. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS303's rust resistant qualities. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product... | |
| Suitable for food machinery due to SUS303\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Suitable for food machinery due to SUS304 material’s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area,... | |
| The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow... | |
| The SSS Shaft Pinions are Spur Gears made from carbon steel and are NOT hardened. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable,... | |
| The SSY Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SS Series Spur Gears. These... | |
| The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations... | |
| This is an attached stainless steel hub with excellent rust resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| << Prev | Next >> |