KHK USA, Inc. Datasheets for Metric Gears

Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49
Product Name Notes
The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for...
The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area,...
The SSG-R Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These pinions are designed to mate with Nabtesco Gearheads. Please note...

<< Prev Next >>