Suitable for food machinery due to SUS303's rust resistant qualities.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sun1-5-15r |
| Product Name | KHK SUN1.5-15R, Module 1.5, 15 Tooth, Right Hand Stainless Steel Screw Gears |
| Gear Type | Other; Screw Gears |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; Stainless; SUS303 (AISI 303) Stainless Steel |