The SSS Shaft Pinions are Spur Gears made from carbon steel and are NOT hardened.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | sss2-5-13 |
| Product Name | KHK SSS2.5-13, Module 2.5, 13 Tooth, Spur Pinion Shafts |
| Gear Type | Spur; Other; Spur Gears |
| Number of Teeth | 13 |
| Design | Metric |
| Pressure Angle | 20°; 20 º |
| Material | Steel; S45C (AISI 1045) Carbon Steel |