KHK USA, Inc. KHK SSY1-14A, Module 1, 14 Tooth, Carbon Steel Thin Face Spur Gears ssy1-14a

Description
The SSY Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SS Series Spur Gears. These Spur Gears are suitable for light-duty applications. These Spur Gears are easily customizable. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Request a Quote
Description
The SSY Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SS Series Spur Gears. These Spur Gears are suitable for light-duty applications. These Spur Gears are easily customizable. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KHK SSY1-14A, Module 1, 14 Tooth, Carbon Steel Thin Face Spur Gears - ssy1-14a - KHK USA, Inc.
Mineola, NY, United States
KHK SSY1-14A, Module 1, 14 Tooth, Carbon Steel Thin Face Spur Gears
ssy1-14a
KHK SSY1-14A, Module 1, 14 Tooth, Carbon Steel Thin Face Spur Gears ssy1-14a
The SSY Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SS Series Spur Gears. These Spur Gears are suitable for light-duty applications. These Spur Gears are easily customizable. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

The SSY Spur Gears are made from carbon steel and are NOT hardened. These Spur Gears are designed with a narrower face width than the SS Series Spur Gears. These Spur Gears are suitable for light-duty applications. These Spur Gears are easily customizable.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

Supplier's Site

Technical Specifications

  KHK USA, Inc.
Product Category Gears
Product Number ssy1-14a
Product Name KHK SSY1-14A, Module 1, 14 Tooth, Carbon Steel Thin Face Spur Gears
Gear Type Spur; Other; Spur Gears
Number of Teeth 14
Design Metric
Pressure Angle 20°; 20 º
Material Steel; S45C (AISI 1045) Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-60R1E55, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e55 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
KHK NSU2-24, Module 2, 24 Tooth, Nylon Spur Gears with Steel Core - nsu2-24 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 24
Design Metric
View Details
KHK KS4-20HJ25, Module 4, 20 Tooth, Hardened Alloy Steel Spur Gears - ks4-20hj25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
KHK KS5-25J65, Module 5, 25 Tooth, Alloy Steel Spur Gears - ks5-25j65 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details