EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads or part surfaces.
Material: Vinyl
Standard Color: Black, Red
Optional Color: White, Brown, Orange, Gray, Blue, Yellow
*The EZ series is available in our Flex500 high-temperature material. Please visit the HEZ series for more information.
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | EZ-760-12 |
| Product Name | EZ Pull-Tab Vinyl Caps |
| Material | Vinyl |