Caplugs Ergonomic Vented Caps EVC-437-750

Description
EVC series caps are designed to protect medical tubing and fittings. Allows for natural ventilation; preventing pressure build-up and accidental "pop up". These resilient caps are made of a medical grade elastomer. Ergonomic design makes it easy to install and remove. The soft material and internal ribs cushion delicate medical fittings preventing impact damage and contamination. Also available in low density polyethylene for industrial use on metal tubing and fittings. The parts listed below are manufactured in a medical grade elastomer. For information and pricing on these parts in low density polyethylene (LDPE) material, please contact a Customer Service Representative at 1.888.CAPLUGS (227-5847). Material: Medical Grade Elastomer Standard Color: Various
Request a Quote
Description
EVC series caps are designed to protect medical tubing and fittings. Allows for natural ventilation; preventing pressure build-up and accidental "pop up". These resilient caps are made of a medical grade elastomer. Ergonomic design makes it easy to install and remove. The soft material and internal ribs cushion delicate medical fittings preventing impact damage and contamination. Also available in low density polyethylene for industrial use on metal tubing and fittings. The parts listed below are manufactured in a medical grade elastomer. For information and pricing on these parts in low density polyethylene (LDPE) material, please contact a Customer Service Representative at 1.888.CAPLUGS (227-5847). Material: Medical Grade Elastomer Standard Color: Various
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Vented Caps - EVC-437-750 - Caplugs
Buffalo, NY, USA
Ergonomic Vented Caps
EVC-437-750
Ergonomic Vented Caps EVC-437-750
EVC series caps are designed to protect medical tubing and fittings. Allows for natural ventilation; preventing pressure build-up and accidental "pop up". These resilient caps are made of a medical grade elastomer. Ergonomic design makes it easy to install and remove. The soft material and internal ribs cushion delicate medical fittings preventing impact damage and contamination. Also available in low density polyethylene for industrial use on metal tubing and fittings. The parts listed below are manufactured in a medical grade elastomer. For information and pricing on these parts in low density polyethylene (LDPE) material, please contact a Customer Service Representative at 1.888.CAPLUGS (227-5847). Material: Medical Grade Elastomer Standard Color: Various

EVC series caps are designed to protect medical tubing and fittings. Allows for natural ventilation; preventing pressure build-up and accidental "pop up". These resilient caps are made of a medical grade elastomer.

  • Ergonomic design makes it easy to install and remove.
  • The soft material and internal ribs cushion delicate medical fittings preventing impact damage and contamination.
  • Also available in low density polyethylene for industrial use on metal tubing and fittings.

The parts listed below are manufactured in a medical grade elastomer. For information and pricing on these parts in low density polyethylene (LDPE) material, please contact a Customer Service Representative at 1.888.CAPLUGS (227-5847).

Material: Medical Grade Elastomer
Standard Color: Various

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number EVC-437-750
Product Name Ergonomic Vented Caps
Material Medical Grade Elastomer
Unlock Full Specs
to access all available technical data

Similar Products