Precision Polymer Engineering Ltd. Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high... | |
| A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA... | |
| A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable. The... | |
| Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types. The range includes... | |
| Perfluoroelastomer (FFKM) is the most chemically resistant elastomer available and is effectively a rubber form of PTFE. Perlast® perfluoroelastomer grades provide other properties which prove most valuable in critical... | |
| PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades... | |
| Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 meters (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can... | |
| Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can... | |
| The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or... | |
| The Perlast® ICE range of perfluoroelastomers has been developed to provide excellent resistance to a broad range of chemicals whilst offering exceptional low temperature performance. Perlast® ICE elastomer... | |
| The Food and Drug Administration is the US Federal Agency responsible for ensuring that foods are safe, wholesome and sanitary; human and veterinary drugs, biological products and medical devices are... |