ROW, Incorporated Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| ROW also has the ability to supply NON-ENCAPSULATED O-Rings No tooling charges Quick turnaround Non-standard sizes Large cross sections (.275" I.D. and above) Large diameters Choice of elastomers Platinum cured... | |
| TFE-O-SIL silicone, Viton™ or EPDM O-Rings encapsulated with FEP or PFA are designed to address the growing problem of sealing in the most hostile chemical and temperature environments. TFE-O-SIL combines... |