Trelleborg Sealing Solutions Americas Datasheets for O-rings

O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces,  O-rings block the passage of liquids or gases.
O-rings: Learn more

Product Name Notes
By combining a new seal design and specifically designed material, Zurcon® Glyd Ring® D removes the risk of blow-by effects under high pressure and provides unrivalled durability in mobile hydraulic...
A double-acting seal for static and dynamic applications. Available in various materials including NBR, FKM, FFKM, EPDM, chloroprene, silicone and fluorosilicone. Available to ISO 3601, AS 568 and other recognized...
Fleximold™ is a proprietary manufacturing technology, that allows the manufacturing of large, high quality O-Rings without the leadtime and cost associated with dedicated tooling. Compared to conventional techniques such as...
For axial static face or flange-type applications. Resistant to practically all chemicals and to high temperatures. Available in any required size.
For your medical applications
Isolast® is Trelleborg Sealing Solutions proprietary perfluoroelastomer. It combines the elastic properties of fluorocarbon (FKM) with the outstanding chemical resistance and the high temperature stability of PTFE. Isolast® seals can...
Minnesota Rubber and Plastics pioneered the design and production of four-lobed seals with the Quad-Ring® Brand seal design. These seals are used today around the world for a wide variety...
O-Rings are used in a variety of fields: they are either used as sealing elements or as energizing elements for hydraulic slipper seals and wipers. Thus, the O-Ring is basically...
Polyurethane O-Rings are especially suited wherever O-Rings are subject to dynamic loads. This includes, for example, applications in hydraulics, pneumatics and in a wide range of other critical areas. In...
The O-Ring is usually the designer's first choice when a sealing application is encountered. Properly engineered to the application, an O-Ring will provide long-term performance in a variety of seal...
This encapsulated O-Ring is produced from silicone or fluorocarbon with a seamless FEP jacket. These seals can solve sealing problems due to their chemical resistance coupled with elastic properties and...
Turcon® Excluder® SR is a double-acting O-Ring energized scraper for linear dynamic applications for installation in open grooves. Turcon® Excluder® SR has an O-Ring activated scraping lip for optimal scraping...