RWM Casters Company Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
Extra Large Handi Cart has a strong, lightweight aluminum frame that folds easily with the push of a button. This low profile collapsible hand cart handles up to a 440...
Large Handi Cart with handle that raises and lowers easily. The Handi Cart wheels and baseplate collapse flat for easy storage. It comes standard with a bungee cord. Capacity: 200...
Lightweight Folding Handi Cart. Lightweight aluminum cart features extendable handle for large bulky boxes. The cart folds for convenient transport or storage. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 6"...
Mini Handi Cart has three vertical handle positions and comes standard with a bungee cord. The handi Cart wheels and baseplate fold flat for easy storage. It comes standard with...
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully...
RWM Casters offers the largest selection of aluminum hand trucks and material handling products in the industry. Build a custom hand truck to suit your specific job with our large...
The Blue Maxi Handi Cart folds flat in seconds with the push of a button. The wheels and baseplate collapse flat for easy storage. It comes standard with a bungee...
The Large Cart with larger noe plate comes standard with a bungee cord. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate:...
The Raider Maxi Cart comes standard with a bungee cord. Capacity: 275 lbs, Weight: 11 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate: 11.5" x 19",...
The Red Handi Cart includes a handle system, allowing for comfortable hand positioning when moving items. It comes standard with a bungee cord. Capacity: 200 lbs, Weight: 12 lbs, Wheels:...
The Titan BDT offers maximum maneuverability, zero turn radius and has a 1200 pound capacity.