RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled.
RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity
| RWM Casters Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 302RWM2448 |
| Product Name | 24" x 48" Steel Platform Truck |
| Cart / Truck Type | Platform Truck |
| Capacity | 3000 lbs (1361 kg) |
| Material | Aluminum |
| Tires | Solid |