RWM Casters Company 30" x 60" Steel Platform Truck 200RWM3060

Description
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity
Description
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity

Suppliers

Company
Product
Description
Supplier Links
30
Gastonia, NC, USA
30" x 60" Steel Platform Truck
200RWM3060
30" x 60" Steel Platform Truck 200RWM3060
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity

RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled.

RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Material Handling Carts and Trucks
Product Number 200RWM3060
Product Name 30" x 60" Steel Platform Truck
Cart / Truck Type Platform Truck
Capacity 2000 lbs (907 kg)
Material Aluminum
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 456660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details