RWM Casters Company Folding Hand Cart / Dollie FW-90CL

Description
The Large Cart with larger noe plate comes standard with a bungee cord. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed Dimensions: 33" x 19" x 3" THK
Description
The Large Cart with larger noe plate comes standard with a bungee cord. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed Dimensions: 33" x 19" x 3" THK

Suppliers

Company
Product
Description
Supplier Links
Folding Hand Cart / Dollie - FW-90CL - RWM Casters Company
Gastonia, NC, USA
Folding Hand Cart / Dollie
FW-90CL
Folding Hand Cart / Dollie FW-90CL
The Large Cart with larger noe plate comes standard with a bungee cord. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed Dimensions: 33" x 19" x 3" THK

The Large Cart with larger noe plate comes standard with a bungee cord. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 7" non marking (light grey on black core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed Dimensions: 33" x 19" x 3" THK

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Material Handling Carts and Trucks
Product Number FW-90CL
Product Name Folding Hand Cart / Dollie
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details