Mini Handi Cart has three vertical handle positions and comes standard with a bungee cord. The handi Cart wheels and baseplate fold flat for easy storage. It comes standard with a bungee cord. Capacity: 130 lbs, Weight: 7.5 lbs, Wheels: 5" non marking (light grey on black core), Nose Plate: 9" x 15", Unfolded Dimensions: 39.5" H x 15" W x 16" D, Collapsed Dimensions: 25" H x 15" W x 2.5" THK
| RWM Casters Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | FW-90S |
| Product Name | Folding Hand Cart / Dollie |
| Cart / Truck Type | Hand Truck |
| Capacity | 130 lbs (59 kg) |
| Material | Aluminum |
| Tires | Solid |