RWM Casters Company Datasheets for Wheels

Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more

Product Name Notes
High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and...
Polyurethane is mechanically bonded to a high density polypropylene core in this Urethane on Polypropylene Wheel. This mechanical bond eliminates bond separation due to wet conditions. The combination of both...
RWM Caster’s Cast Iron Wheels are made of much stronger material than inexpensive semi-steel wheels offered by many other industrial wheel manufacturers. These high quality cast iron wheels can withstand...
RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a...
RWM Caster’s Elastomeric High Tensile Non-Marking Rubber Wheels are incredible molded rubber wheels. The high quality, high tensile premium rubber is bonded to a heavy-duty solid web aluminum core that...
RWM Caster’s Elastomeric High Tensile Rubber Wheels are incredible molded rubber wheels. The solid core provides superior strength and the rubber does not chunk out. Our rubber wheels perform well...
RWM Caster’s GT Solid Elastomer Wheels are high performance wheels made from a tough blend of elastomers with the advanced wheel design to carry heavy loads without component breakdown. These...
RWM Caster’s Hard Rubber Wheels offer good floor protection, are quieter than steel wheels, and are strong and chip resistant. These wheels have a center line located in the middle...
RWM Caster’s Nylatron Wheels are EXTREMELY heavy duty wheels designed for severe loads. They have great rollability and are easier on floors than steel and iron wheels. Nylatron Wheels do...
RWM Caster’s Pinnacle Thermoplastic Wheels are ultra-tough glass filled nylon non-marking wheels. They are extremely durable, deflect floor debris and have high impact resistance. Our Pinnacle Thermoplastic Wheels roll easily...
RWM Caster’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM...
RWM Caster’s Soft Rubber Wheels are manufactured of quality materials with a resilient rubber tread bonded to a hard rubber core. These wheels are an economical choice for moving equipment.
RWM Casters Infinity Wheels are made from the highest quality Vulkollan® polyurethane in the world. These industrial strength wheels have exceptional abrasion resistance and high tear strength. Load capacities are...
RWM Casters manufactures these Forged Steel Wheels by hot forging them from medium carbon steel providing maximum strength and durability. RWM Forged Steel Wheels are virtually indestructible within their capacity...
RWM Casters Urethane on Aluminum Wheels roll easier and outlast rubber wheels. Our urethane treads are a high quality liquid cast polyurethane chemically bonded to our aluminum cores. Aluminum cores...
RWM Casters Urethane Solid Wheels are designed primarily for applications involving high moisture. Designed using injection molded hytrel urethane, these urethane solid wheels provide extended service in moisture applications that...
RWM Casters V-Groove industrial track wheels are high strength cast iron (VI) castings or forged steel (VF) forgings machined with a 90° groove for operation on an inverted angle iron...
RWM rubber tread wheels are constructed by molding high quality rubber to cast iron cores. All RWM mold-on rubber wheels are floor protective, provide long tread life, are quiet in...
RWM Urethane on Iron Wheels are liquid cast and chemically bonded to our machined cast iron cores. The core is a heavy-duty solid web design with an oversized hub, enabling...
Tests have proven Polyolefin Wheels to have superior resistance to water and chemicals, better abrasion resistance than hard rubber and a remarkable ability to withstand impact. They are designed for...
The Omega Wheel is a patented urethane wheel developed for towline caster applications such as automotive plants to provide noise reduction and shock absorbing capabilities through a web / spoke...
The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a...
The RWM Casters Signature™ Premium Wheel has a lightweight, reinforced nylon core with a high strength non-marking elastomeric rubber tread. The round tread provides easy rolling. Our durable nylon core...
The RWM Casters Solid Urethane Wheels offer quietoperation and rollability and are designed for towline applications such as automotive plants. This non-markingwheel is resistant to grease, oil, chemicals and moisture.
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is...
The Whisper Wheel, a Heavy Duty Urethane on Iron Wheel, is a unique design in which one inch of urethane is molded to a specially machined cast iron core. The...