RWM Casters Company Lightweight Folding Hand Cart FW-95

Description
Lightweight Folding Handi Cart. Lightweight aluminum cart features extendable handle for large bulky boxes. The cart folds for convenient transport or storage. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 6" (black tread on red core), Nose Plate: 10" x 14", Unfolded Dimensions: 43" H x 15.5" W x 16" D, Collapsed Dimensions: 28.5" x 15.5" W x 6" THK
Description
Lightweight Folding Handi Cart. Lightweight aluminum cart features extendable handle for large bulky boxes. The cart folds for convenient transport or storage. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 6" (black tread on red core), Nose Plate: 10" x 14", Unfolded Dimensions: 43" H x 15.5" W x 16" D, Collapsed Dimensions: 28.5" x 15.5" W x 6" THK

Suppliers

Company
Product
Description
Supplier Links
Lightweight Folding Hand Cart - FW-95 - RWM Casters Company
Gastonia, NC, USA
Lightweight Folding Hand Cart
FW-95
Lightweight Folding Hand Cart FW-95
Lightweight Folding Handi Cart. Lightweight aluminum cart features extendable handle for large bulky boxes. The cart folds for convenient transport or storage. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 6" (black tread on red core), Nose Plate: 10" x 14", Unfolded Dimensions: 43" H x 15.5" W x 16" D, Collapsed Dimensions: 28.5" x 15.5" W x 6" THK

Lightweight Folding Handi Cart. Lightweight aluminum cart features extendable handle for large bulky boxes. The cart folds for convenient transport or storage. Capacity: 220 lbs, Weight: 12 lbs, Wheels: 6" (black tread on red core), Nose Plate: 10" x 14", Unfolded Dimensions: 43" H x 15.5" W x 16" D, Collapsed Dimensions: 28.5" x 15.5" W x 6" THK

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Material Handling Carts and Trucks
Product Number FW-95
Product Name Lightweight Folding Hand Cart
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details