The Blue Maxi Handi Cart folds flat in seconds with the push of a button. The wheels and baseplate collapse flat for easy storage. It comes standard with a bungee cord. Capacity: 275 lbs, Weight: 11 lbs, Wheels: 7" , Nose Plate: 11.5" x 19", Unfolded Dimensions: 43" H x 19" W x 21" D, Collapsed Dimensions: 33" H x 19" W x 3" THK
| RWM Casters Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | FW-90C |
| Product Name | Folding Hand Cart / Dollie |
| Cart / Truck Type | Hand Truck |
| Capacity | 275 lbs (125 kg) |
| Material | Aluminum |
| Tires | Solid |