The Red Handi Cart includes a handle system, allowing for comfortable hand positioning when moving items. It comes standard with a bungee cord. Capacity: 200 lbs, Weight: 12 lbs, Wheels: 7" (black tread on grey core), Nose Plate: 11.5" x 19", Unfolded Dimensions: 44" H x 19" W x 21.5" D, Collapsed Dimensions: 35" H x 19" W x 3" THK
| RWM Casters Company | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | FW-80 RED |
| Product Name | Folding Hand Cart / Dollie |
| Cart / Truck Type | Hand Truck |
| Capacity | 200 lbs (91 kg) |
| Material | Aluminum |
| Tires | Solid |