RWM Casters Company Folding Hand Cart / Dollie FW-90L

Description
Extra Large Handi Cart has a strong, lightweight aluminum frame that folds easily with the push of a button. This low profile collapsible hand cart handles up to a 440 pound load. Carry large, bulky items with the large 23.5"W x 11.5"D cast aluminum noseplate. Large 8" smooth rolling non-marking wheels provide stability and clearance over rough terrain. The handle system allows for two comfortable hand positions when moving items. It comes standard with a bungee cord. Capacity: 440 lbs, Weight: 31 lbs, Wheels: 8" non marking (dark grey on light grey core), Nose Plate: 11.5" x 23.5", Unfolded Dimensions: 49" H x 23.5" W x 22.5" D, Collapsed Dimensions: 40.5" H x 23.5" W x 4" THK
Description
Extra Large Handi Cart has a strong, lightweight aluminum frame that folds easily with the push of a button. This low profile collapsible hand cart handles up to a 440 pound load. Carry large, bulky items with the large 23.5"W x 11.5"D cast aluminum noseplate. Large 8" smooth rolling non-marking wheels provide stability and clearance over rough terrain. The handle system allows for two comfortable hand positions when moving items. It comes standard with a bungee cord. Capacity: 440 lbs, Weight: 31 lbs, Wheels: 8" non marking (dark grey on light grey core), Nose Plate: 11.5" x 23.5", Unfolded Dimensions: 49" H x 23.5" W x 22.5" D, Collapsed Dimensions: 40.5" H x 23.5" W x 4" THK

Suppliers

Company
Product
Description
Supplier Links
Folding Hand Cart / Dollie - FW-90L - RWM Casters Company
Gastonia, NC, USA
Folding Hand Cart / Dollie
FW-90L
Folding Hand Cart / Dollie FW-90L
Extra Large Handi Cart has a strong, lightweight aluminum frame that folds easily with the push of a button. This low profile collapsible hand cart handles up to a 440 pound load. Carry large, bulky items with the large 23.5"W x 11.5"D cast aluminum noseplate. Large 8" smooth rolling non-marking wheels provide stability and clearance over rough terrain. The handle system allows for two comfortable hand positions when moving items. It comes standard with a bungee cord. Capacity: 440 lbs, Weight: 31 lbs, Wheels: 8" non marking (dark grey on light grey core), Nose Plate: 11.5" x 23.5", Unfolded Dimensions: 49" H x 23.5" W x 22.5" D, Collapsed Dimensions: 40.5" H x 23.5" W x 4" THK

Extra Large Handi Cart has a strong, lightweight aluminum frame that folds easily with the push of a button. This low profile collapsible hand cart handles up to a 440 pound load. Carry large, bulky items with the large 23.5"W x 11.5"D cast aluminum noseplate. Large 8" smooth rolling non-marking wheels provide stability and clearance over rough terrain. The handle system allows for two comfortable hand positions when moving items. It comes standard with a bungee cord. Capacity: 440 lbs, Weight: 31 lbs, Wheels: 8" non marking (dark grey on light grey core), Nose Plate: 11.5" x 23.5", Unfolded Dimensions: 49" H x 23.5" W x 22.5" D, Collapsed Dimensions: 40.5" H x 23.5" W x 4" THK

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Material Handling Carts and Trucks
Product Number FW-90L
Product Name Folding Hand Cart / Dollie
Cart / Truck Type Hand Truck
Capacity 440 lbs (200 kg)
Material Aluminum
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Dollies - 6693591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 31 inch (800 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details