RWM Casters Company 30" x 60" Steel Platform Truck 201RWM3060

Description
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity
Description
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity

Suppliers

Company
Product
Description
Supplier Links
30
Gastonia, NC, USA
30" x 60" Steel Platform Truck
201RWM3060
30" x 60" Steel Platform Truck 201RWM3060
RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled. RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity

RWM Casters line of platform trucks include steel and aluminum platform trucks. All of our platform trucks feature folding handles for easy storage and transportation. Our platform trucks ship fully assembled.

RWM 30" x 60" Steel Platform Truck - 3,000lbs Capacity

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Material Handling Carts and Trucks
Product Number 201RWM3060
Product Name 30" x 60" Steel Platform Truck
Cart / Truck Type Platform Truck
Capacity 2000 lbs (907 kg)
Material Aluminum
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details