ASG, Division of Jergens, Inc. Robot Package AX-03

Description
The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and driver. The package is pre-assembled, programmed, and tested prior to shipment; allowing it to be up and running and driving screws in a matter of minutes. The AX-03 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Choice of robot type Single or dual stroke pneumatic slide for screw placement Controls Options: On-board Robot PLC Standard controls package is Allen Bradley, other manufacturers available upon request
Description
The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and driver. The package is pre-assembled, programmed, and tested prior to shipment; allowing it to be up and running and driving screws in a matter of minutes. The AX-03 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Choice of robot type Single or dual stroke pneumatic slide for screw placement Controls Options: On-board Robot PLC Standard controls package is Allen Bradley, other manufacturers available upon request

Suppliers

Company
Product
Description
Supplier Links
Robot Package - AX-03 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Robot Package
AX-03
Robot Package AX-03
The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and driver. The package is pre-assembled, programmed, and tested prior to shipment; allowing it to be up and running and driving screws in a matter of minutes. The AX-03 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Choice of robot type Single or dual stroke pneumatic slide for screw placement Controls Options: On-board Robot PLC Standard controls package is Allen Bradley, other manufacturers available upon request

The AX-03 robot package is designed with the sophisticated end user and systems integrator in mind. The package comes complete with fully integrated ASG Auto Feed screw feeding system and driver. The package is pre-assembled, programmed, and tested prior to shipment; allowing it to be up and running and driving screws in a matter of minutes.

The AX-03 packaged components are:

  • Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver
  • ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size
  • Choice of robot type
  • Single or dual stroke pneumatic slide for screw placement
  • Controls Options:
    • On-board Robot PLC
    • Standard controls package is Allen Bradley, other manufacturers available upon request
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Robots
Product Number AX-03
Product Name Robot Package
Robot Type Cartesian; SCARA
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details