ASG, Division of Jergens, Inc. Turntable Robot System AX-30

Description
The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is simultaneously assembling the presented components via the turntable. This leads to almost zero downtime for the machine; providing peak throughput. The AX-30 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver Choice of robot type ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Indexing turntable: Choice of 2, 4, or more stations Frame: Steel base and aluminum enclosure, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices
Description
The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is simultaneously assembling the presented components via the turntable. This leads to almost zero downtime for the machine; providing peak throughput. The AX-30 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver Choice of robot type ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Indexing turntable: Choice of 2, 4, or more stations Frame: Steel base and aluminum enclosure, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices

Suppliers

Company
Product
Description
Supplier Links
Turntable Robot System - AX-30 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Turntable Robot System
AX-30
Turntable Robot System AX-30
The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is simultaneously assembling the presented components via the turntable. This leads to almost zero downtime for the machine; providing peak throughput. The AX-30 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver Choice of robot type ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Indexing turntable: Choice of 2, 4, or more stations Frame: Steel base and aluminum enclosure, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices

The same robust features that are foundational to the AX-20, also reside in the AX-30; including steel base and Allen Bradley controls (unless specified otherwise). The AX-30 turntable system is designed for optimal efficiency. While the operator is loading the new components, the robot is simultaneously assembling the presented components via the turntable. This leads to almost zero downtime for the machine; providing peak throughput.

The AX-30 packaged components are:

  • Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver
  • Choice of robot type
  • ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size
  • Indexing turntable: Choice of 2, 4, or more stations
  • Frame: Steel base and aluminum enclosure, sliding drawer for Auto Feed system
  • Controls1: PLC, HMI, safety related devices
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Robots
Product Number AX-30
Product Name Turntable Robot System
Robot Type Cartesian; Gantry; SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details