ASG, Division of Jergens, Inc. Robot Conveyor System AX-40

Description
The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to provide the utmost accuracy during the screw driving process. As with the AX-20 and AX-30, this system has as its foundation a steel base and Allen Bradley PLC and HMI. The AX-40 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Conveyor: System may be provided with or without conveyor Frame: Steel base and aluminum enclosure, frame wraps around conveyor, safety latched doors, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices Lift out station: To stop pallet and fix its orientation prior to screw driving application
Description
The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to provide the utmost accuracy during the screw driving process. As with the AX-20 and AX-30, this system has as its foundation a steel base and Allen Bradley PLC and HMI. The AX-40 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Conveyor: System may be provided with or without conveyor Frame: Steel base and aluminum enclosure, frame wraps around conveyor, safety latched doors, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices Lift out station: To stop pallet and fix its orientation prior to screw driving application

Suppliers

Company
Product
Description
Supplier Links
Robot Conveyor System - AX-40 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Robot Conveyor System
AX-40
Robot Conveyor System AX-40
The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to provide the utmost accuracy during the screw driving process. As with the AX-20 and AX-30, this system has as its foundation a steel base and Allen Bradley PLC and HMI. The AX-40 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size Conveyor: System may be provided with or without conveyor Frame: Steel base and aluminum enclosure, frame wraps around conveyor, safety latched doors, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices Lift out station: To stop pallet and fix its orientation prior to screw driving application

The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to provide the utmost accuracy during the screw driving process. As with the AX-20 and AX-30, this system has as its foundation a steel base and Allen Bradley PLC and HMI.

The AX-40 packaged components are:

  • Choice of Driver: ASG X-PAQ™ SD2500, X-PAQ™ EH2, or Fiam® driver
  • ASG Integrated Auto Feed screw feeding system with 1L or 3L bowl size
  • Conveyor: System may be provided with or without conveyor
  • Frame: Steel base and aluminum enclosure, frame wraps around conveyor, safety latched doors, sliding drawer for Auto Feed system
  • Controls1: PLC, HMI, safety related devices
  • Lift out station: To stop pallet and fix its orientation prior to screw driving application
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Robots
Product Number AX-40
Product Name Robot Conveyor System
Robot Type Cartesian; Gantry; SCARA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details