ASG, Division of Jergens, Inc. Tabletop Robot System AX-10

Description
The AX-10 tabletop package is a base model turnkey automation system. As such, it is a solid platform for batch runs of smaller components or assemblies. The AX-10 is marketed primarily as a screw driving machine, but can also provide dispensing, and vision guided processing. The AX-10 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500 or HIOS® driver Choice of tabletop robot size Standard maximum load for workpiece is 15kg. A 20kg maximum load is available upon request. Standard communication via: Fieldbus, CC-Link, DeviceNet,PROFIBUS, PROFINET, Ethernet/IP, CANopen Standard 16 inputs/16 outputs Screw presenter customized to screw dimensions Frame size as indicated below Light curtain provided to meet RIA safety standard
Description
The AX-10 tabletop package is a base model turnkey automation system. As such, it is a solid platform for batch runs of smaller components or assemblies. The AX-10 is marketed primarily as a screw driving machine, but can also provide dispensing, and vision guided processing. The AX-10 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500 or HIOS® driver Choice of tabletop robot size Standard maximum load for workpiece is 15kg. A 20kg maximum load is available upon request. Standard communication via: Fieldbus, CC-Link, DeviceNet,PROFIBUS, PROFINET, Ethernet/IP, CANopen Standard 16 inputs/16 outputs Screw presenter customized to screw dimensions Frame size as indicated below Light curtain provided to meet RIA safety standard

Suppliers

Company
Product
Description
Supplier Links
Tabletop Robot System - AX-10 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Tabletop Robot System
AX-10
Tabletop Robot System AX-10
The AX-10 tabletop package is a base model turnkey automation system. As such, it is a solid platform for batch runs of smaller components or assemblies. The AX-10 is marketed primarily as a screw driving machine, but can also provide dispensing, and vision guided processing. The AX-10 packaged components are: Choice of Driver: ASG X-PAQ™ SD2500 or HIOS® driver Choice of tabletop robot size Standard maximum load for workpiece is 15kg. A 20kg maximum load is available upon request. Standard communication via: Fieldbus, CC-Link, DeviceNet,PROFIBUS, PROFINET, Ethernet/IP, CANopen Standard 16 inputs/16 outputs Screw presenter customized to screw dimensions Frame size as indicated below Light curtain provided to meet RIA safety standard

The AX-10 tabletop package is a base model turnkey automation system. As such, it is a solid platform for batch runs of smaller components or assemblies. The AX-10 is marketed primarily as a screw driving machine, but can also provide dispensing, and vision guided processing.

The AX-10 packaged components are:

  • Choice of Driver: ASG X-PAQ™ SD2500 or HIOS® driver
  • Choice of tabletop robot size
  • Standard maximum load for workpiece is 15kg. A 20kg maximum load is available upon request.
  • Standard communication via: Fieldbus, CC-Link, DeviceNet,PROFIBUS, PROFINET, Ethernet/IP, CANopen
  • Standard 16 inputs/16 outputs
  • Screw presenter customized to screw dimensions
  • Frame size as indicated below
  • Light curtain provided to meet RIA safety standard
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Robots
Product Number AX-10
Product Name Tabletop Robot System
Robot Type Cartesian; Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 10 kg (22.05 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details