Dynalco Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| Magnetic Pickup: turbine flow meter, low drag and extra long reach This special magnetic pickup is a low drag flow meter sensor with extra-long 6 inch threaded housing | |
| Magnetic Pickup: high sensitivity, intrinsically safe, extra long reach The low output of this magnetic pickup makes it intrinsically safe and CSA approved. It has an extra-long 6 inch threaded... | |
| Magnetic Pickup: intrinsically safe, extra long reach This intrinsically-safe, low-output magnetic pickup has an extra-long 6 inch threaded housing and is CSA approved. Most CSA-certified pickups retain that approval only... | |
| Magnetic Pickup: standard sensitivity and extra long reach This standard magnetic pickup has standard sensitivity which makes it best suited for high speed (>500 rpm), large gear (>12 inch diam.)... | |
| Magnetic Pickup: high sensitivity, extra long reach This highly sensitive magnetic pickup makes it good for mid-speed (300 to 500 rpm), larger gear (>2 inch diam.) applications. It has... | |
| Magnetic Pickup: intrinsically safe, extra long reach The low output of this magnetic pickup makes it intrinsically safe and CSA approved for use in hazardous areas. It has an... | |
| Magnetic Pickup: intrinsically safe, power zener extra long reach The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low... | |
| Magnetic Pickup: intrinsically safe, power zener, extra long reach The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low... | |
| Magnetic Pickup: standard sensitivity and extra long reach This standard magnetic pickup has standard sensitivity with extra-long 6 inch threaded housing. | |
| INTRINSIC SAFETY BARRIER: Energy limiting device for magnetic pickups, CSA Class I, Division 1, Groups C & D. The ISB-101 is designed to be used in a safe area to... | |
| Magnetic Pickup: intrinsically safe, power zener, extra long reach The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed... | |
| The explosion-proof housing on this magnetic pickup makes it intrinsically safe and CSA approved to operate in high temperature environments. It has a long reach (3.50 inches) and 5/8-18 thread. | |
| The low output of this magnetic pickup makes it intrinsically safe and CSA approved for use in hazardous areas. It has a standard reach (1.125 inches) and a 5/8-18 thread. | |
| The low output of this magnetic pickup makes it intrinsically safe and CSA approved. It has a long reach (4.000 inches) and a 5/8-18 thread. Most CSA-certified pickups retain that... | |
| The low output of this magnetic pickup makes it intrinsically safe and CSA approved. It has a medium reach (2.000 inches) and a 3/4-20 thread. Most CSA-certified pickups retain that... | |
| The low output of this standard magnetic pickup makes it intrinsically safe and CSA approved for use in hazardous areas. It has a standard reach (1.125 inches) and 5/8-18 thread. | |
| The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 RPM), has a long reach 4.000 inches) and... | |
| The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam. applications. It... | |
| The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It... | |
| This active magnetic pickup has digital TTL output suitable for zero velocity applications. It has a medium reach (2.500 inches) and a 5/8-18 thread. For complete details call a customer... | |
| This active magnetic pickup is a 24 VDC version of the standard model M928, with a digital TTL output suitable for zero velocity applications. It has a medium reach (2.500... | |
| This hall effect sensor is designed to sense ferrous material (gear teeth, hole or pin) for speed measurement down to zero-speed. The digital output is compatible with most PLC input... | |
| This hall effect sensor is designed to sense the presence of either the north or south pole of a target magnet. Applications are typically cam reference signal for industrial ignition... | |
| This highly sensitive magnetic pickup is perfect for lower speed (300 to 500 rpm), larger gear (>2 inch diam.) applications. It has a 1.75" housing length, 5/8-18 thread and includes... | |
| This highly sensitive magnetic pickup makes it good for mid-speed (300 to 500 rpm), larger gear (>2 inch diam.) applications. It has a medium reach (2.500 inches) and a 5/8-18... | |
| This highly sensitivity magnetic pickup is well suited for lower speed (300 to 500 rpm) applications. It has long reach(4.000inches) and 5/8-18 thread. | |
| This intrinsically safe magnetic pickup has a long reach(4.000 inches), 5/8-18 thread, and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific... | |
| This intrinsically-safe, low-output magnetic pickup has a standard reach (1.125 inches), 5/8-18 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a... | |
| This magnetic pickup can power other instruments. It has high sensitivity which produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long... | |
| This magnetic pickup can power other instruments. It produces output even at low speed (300 to 500 rpm) applications. It also has a long reach (4.000 inches), a 3/4-16 thread... | |
| This magnetic pickup has a micro-miniature housing and 14 inch leads. Its housing length is a short 0.875 inches and has a 10-32 thread. It is appropriate for small gear... | |
| This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It has a medium reach (1.875 inches) and 3/4-20 thread. It is UL/CSA approved for... | |
| This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is a sensitive pickup suitable for mid-speed applications (300 to 500 rpm). It has... | |
| This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is a sensitive pickup which makes it suitable for mid-speed (300 to 500 rpm)... | |
| This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is intended for standard temperature, lower speed (300 to 500 rpm) applications. It has... | |
| This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is suited for use in standard temperature, mid speed (300 to 500 rpm), larger... | |
| This metric thread magnetic pickup has standard sensitivity which makes it best suited for high speed (>500 rpm), large gear (>12 inch diam.) applications. It has a 51 mm reach... | |
| This miniature magnetic pickup has standard sensitivity which is appropriate for higher speed (>500 rpm), small gear(less than 2 inch diameter) applications. It has a housing length of 1.250 inches... | |
| This miniature magnetic pickup is highly sensitive which makes it appropriate for lower speed (300 to 500 rpm), small gear (less than 2 inch diam.) applications. Its housing is 1.25... | |
| This special magnetic pickup is a low drag, flow meter sensor with thread x thread length x housing length = 5/8-18x1.125T x 2.250L. | |
| This standard magnetic pickup can power other instruments. It has standard sensitivity, standard reach (1.125 inches), and a 5/8-18 inch thread. | |
| This standard magnetic pickup has a standard sensitivity which makes it suitable for high speed (>500 rpm) applications. It has a long reach (5.125 inches) and a 3/4-16 thread. | |
| This standard magnetic pickup has high sensitivity which makes it good for mid-speed (300 to 500 rpm), large gear (>12 inch diam.) applications. It has a standard reach (1.125inches) and... | |
| This standard magnetic pickup has standard sensitivity long reach (4.000inches) and a 5/8-18 thread. | |
| This standard magnetic pickup has standard sensitivity which makes it appropriate for high speed (>500 rpm), larger gear (>2 inch diam.) applications. It has a medium reach (2.500 inches) and... | |
| This standard magnetic pickup has standard sensitivity which makes it appropriate for higher speed (>500 rpm), larger gear(greater than 2 inch diam.)applications. This pickup has a medium reach (2.500 inches)and... | |
| This standard magnetic pickup has standard sensitivity which makes it best suited for high speed (>500 rpm), large gear (>12 inch diam.) applications. It has a standard reach (1.125inches) and... | |
| This standard magnetic pickup is ultra-sensitive making it appropriate for low speed (less than 300 rpm), larger gear(greater than 2 inch diam.)applications. It has a standard reach (1.125inches) and 5/8-18... | |
| This ultra-sensitive magnetic pickup is perfect for low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches) and a 5/8-18 thread. | |
| This ultra-sensitive magnetic pickup is perfect for low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a medium reach (2.500 inches) and a 5/8-18 thread. |