Edwards Vacuum Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| The ChemFlexTM B3 Chemical Blending Module ensures a safe and reliable system to blend and deliver the ultra pure chemistries used to manufacture semiconductors. The ChemFlex B3 Module achieves exceptionally... | |
| The iSIS 2000 is a redundant CMP blend and dispense system for high volume manufacturing applications that delivers high slurry quality and availability. The MassFusion load cell-based blending system supports... | |
| The iSIS™ 1000 Slurry Blending and Distribution System is a high-accuracy, point-of-use slurry system that supports mission-critical CMP processes for R&D and manufacturing applications. The system features MassFusion™ Technology that... | |
| The iSIS™ 1200 is a high value, low volume production Slurry Blending and Distribution System designed to handle diverse types of slurries. Using the Edwards vacuum-pressure technology, the iSIS 1200... | |
| The iSIS™1100 Slurry Blending and Distribution System is a high accuracy, low to midvolume slurry system that supports mission-critical CMP processes for R&D or small scale manufacturing applications. The system... | |
| The Mix 500 Chemical Blending Module (CBM) is based on the proven Mix 97 CBM used in many fabs around the world. The system incorporates Edwards' patented MassFusion™ weight based... |