The iSIS™1100 Slurry Blending and Distribution System is a high accuracy, low to midvolume slurry system that supports mission-critical CMP processes for R&D or small scale manufacturing applications. The system features MassFusion™ Technology that enables up to ±0.1% blend repeatability and precision to control critical process parameters.
| Edwards Vacuum | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | iSIS 1100 |
| Product Name | Slurry Blending and Distribution System |
| Applications / Industry | Chemical Processing; Semiconductor Manufacturing |
| Features | Programmable |
| Additional Capabilities | Slurry Distribution |
| Display Type | Digital Numerical Display |
| User Interface | Digital |