Edwards Vacuum Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
A range of Apiezon® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to...
DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments.
Edwards 45 is a hydrocarbon synthetic polymer whose molecular structure offers chemical inertness, high temperature stability and low vapor pressure (<10-7 mbar at 25ºC). It is commonly used in mass...
Edwards now offers an extended range of Fomblin® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically...
Edwards now offers an extended range of Krytox® perfluoropolyether oils for use in rotary vacuum pumps. Krytox 1506 is recommended for Edwards oil sealed rotary pumps and are practically a...
Edwards offers a range of new oils, Ultragrade® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are...
Edwards TW has been developed for applications where rotary pump oils are likely to be exposed to reactive or corrosive gases. The oil is distilled hydrocarbon containing no additives, but...
These synthetic fluids are organo-silicon oxide polymers and have exceptional chemical stability both at high temperature and when in contact with most gases and vapors. They provide a range of...
This grease is an excellent lubricant for sliding elastomer seals, and exhibits the chemical inertness typical of the Fomblin® range. It has a very low vapor pressure and is suitable...
This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to...