Edwards Vacuum Datasheets for Vacuum Flanges and Fittings
Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components.
Vacuum Flanges and Fittings: Learn more
| Product Name | Notes |
|---|---|
| Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor... | |
| Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber.Fluoroelastom er 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer... | |
| Our nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber. Our fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and... | |
| Sealing principle A copper seal is squeezed axially and radially between two CF flanges, where knife-edges force the copper to cold flow. This flow is severely limited by the vertical... | |
| We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can... | |
| When you buy fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component... | |
| When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Major investment in international computer networks ensures that components... | |
| When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of... |