Edwards Vacuum Datasheets for Vacuum Greases and Vacuum Pump Oils
Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications.
Vacuum Greases and Vacuum Pump Oils: Learn more
| Product Name | Notes |
|---|---|
| A range of Apiezon® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to... | |
| Edwards now offers an extended range of Fomblin® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically... | |
| Edwards now offers an extended range of Krytox® perfluoropolyether oils for use in rotary vacuum pumps. Krytox 1506 is recommended for Edwards oil sealed rotary pumps and are practically a... | |
| Edwards offers a range of new oils, Ultragrade® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are... | |
| This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to... |