Edwards Vacuum Datasheets for Thin Film Equipment
Thin film equipment uses vacuum processing for the modification of surfaces using CVD, PVD, plasma etching, and thermal oxidation or ion implantation.
Thin Film Equipment: Learn more
| Product Name | Notes |
|---|---|
| The BJD-2000 & FC-2000 are our latest PVD tools for small production or R&D. These flexible evaporation systems accept a multitude of accessories to meet almost any requirement. The BJD-2000... | |
| The FC-3800, our latest large-scale evaporator, enables rapid processing of 6 inch diameter wafers for lift off and/or step coverage applications. In each load, this load lock system can coat... | |
| The FC-4400A represents our largest scale design lift off oriented evaporation and our ultimate high throughput platform. This system is designed to support the metallization of thirty 6 inch wafers... | |
| The newly designed BCD-2800 provides an upgrade and improvement option for customers processing requirements formerly filled by our VES-2550 load lock evaporation system. This mid-sized system offers tooling options that... |