Edwards Vacuum Datasheets for Vacuum Gauges and Instruments
Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Gauges and Instruments: Learn more
| Product Name | Notes |
|---|---|
| A compact Active ion gauge with dual yttria coated iridium filaments, a wide measuring range from 6.6 x 10-2 to 6.6 x 10-10 mbar (5 x 10-2 to 5 x... | |
| Edwards CG 16K capsule dial gauges are barometrically compensated dial gauges which cover the pressure ranges from atmosphere down to 1 mbar absolute. These robust gauges provide accurate, repeatable performance... | |
| Edwards Linear Convection Vacuum Gauge has a wide measuring range from 1333 to 3 x 10-4 mbar (1000 to 2.3 x 10-4 Torr). The use of convection technology ensures accuracy... | |
| Features include compact size for easy installation, a linear output, and a replaceable sensor tube. The new gauges are compatible with all Edwards TIC instrument controllers and other active gauge... | |
| The Edwards Active Digital Controller (ADC) is a compact single gauge controller and display. It features a bright LED display and simple push-button controls. The ADC automatically recognizes compatible Edwards... | |
| The Edwards Active Inverted Magnetron Gauges (AIM) combine the gauge-head and controller in one compact Active unit. These gauges have proved to be rugged and reliable in a wide range... | |
| The Edwards Active Thermocouple (ATC-E) gauges mount directly on the thermocouple tube to form a compact, stand-alone transducer. The ATC-E electronics module drives both medium and low pressure gauge tubes... | |
| The Model 1575 Pressure Display is a low cost, microprocessor based, digital display and set-point controller for the Barocel 600, 622 and 655 capacitance manometers. The Model 1575 incorporates power... | |
| The TIC Instrument Controller provides compact control with a large, clear graphical display, an intuitive user interface and serial communications. The supplied Windows™-based PC program provides full remote setup, control... | |
| The Wide Range Gauge (WRG) family offers the capability of single port pressure measurement in the range atmosphere to 10-9 mbar with a linear output. Its a compact solution, halving... |