Edwards Vacuum Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Apiezon® sealing compound Q remains firm for temperatures up to 30°C but is sufficiently pliable to permit easy moulding into position. It is an excellent material for shielding or blanking... | |
| Apiezon® wax W is a low vapor pressure wax for sealing joints in high vacuum systems. This wax softens at 80-90°C and has a vapor pressure at 80°C of 10-3... |