Bio-Rad Laboratories, Inc. Datasheets for Organic Chemicals

Organic chemicals are chemical compounds that contain carbon in their molecular structure.
Organic Chemicals: Learn more

Product Name Notes
0.5 ml, passive reference dye for use on ROX-dependent real-time PCR instruments Many real-time thermal cyclers require an internal reference dye for fluorescent signal normalization and correction of well-to-well optical...
0.6 ml, 200 mM, reducing agent for use in protein sample preparation applications Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications.
1 g, CHAPS detergent powder Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic or zwitterionic to allow...
1 g, dithiothreitol (DTT) reducing agent Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable time. Bio-Rad premixed sample buffers...
1 kg, ≥99.8% pure Tris base (Tris[hydroxymethyl] aminomethane or Trimethamine) With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers...
1 kg, 50x alkaline detergent for cleaning glass plates and other laboratory equipment  Bio-Rad cleaning concentrate is a moderately alkaline detergent that cleans by solubilization and emulsification. It is...
1 kg, 99.9% pure acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable electrophoresis...
1 kg, glycine (aminoacetic acid) powder With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your...
1 kg, sodium dodecyl sulfate (SDS) powder Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic or zwitterionic...
1 kg, urea (carbamide) With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your electrophoresis runs,...
1 L, 0.1 M sodium phosphate, 0.5 M sodium chloride, pH 7, and antimicrobial preservatives, for use with ProteinChip IMAC arrays (#C57-30078) Premade ProteinChip buffers are optimized for use with...
1 L, 10% acetonitrile, 0.1% trifluoroacetic acid, and antimicrobial preservatives, for use with ProteinChip H50 arrays (#C57-30065) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays.
1 L, 10x premixed electrophoresis buffer, contains 100 mM Tris, 100 mM Tricine, 0.1% SDS, pH 8.3 following dilution to 1x with water With premixed electrophoresis running buffers, you save...
1 L, 10x premixed electrophoresis buffer, contains 25 mM Tris, 192 mM glycine, 0.1% SDS, pH 8.3 following dilution to 1x with water With premixed electrophoresis running buffers, you save...
1 L, 10x premixed electrophoresis buffer With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your...
1 L, 20% (w/v) sodium dodecyl sulfate (SDS) solution Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic...
1 L, blocking reagent  The processing of blots is now even simpler with a variety of premixed wash buffers and blocking solutions: Premixed blocking buffers, available as PBS/casein and...
1 L, detergent, for easy pipetting Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic or zwitterionic to...
1 L, premixed buffer for extended range DNA sequencing runs, pH 8.3 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They...
1 L, premixed nucleic acid electrophoresis buffer, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used...
1 L, premixed nucleic acid electrophoresis buffer, pH 8.3 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be used...
1 L, ProteinChip CM low-stringency buffer, for use with ProteinChip CM10 arrays (#C57-30075) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays. These buffers and buffer...
1 ml, 1.25 x 107 beads/ml, carboxylated magnetic beads internally labeled with two fluorescent dyes, for developing multiplex assays Bio-Plex Pro™ magnetic COOH beads are 6.5 µm magnetic, carboxylated...
1 ml, 1.25 x 107 beads/ml, carboxylated nonmagnetic beads internally labeled with two fluorescent dyes, for developing multiplex assays Bio-Plex® COOH beads are nonmagnetic beads that enable users...
1 ml, 20x reducing agent for use with all Criterion XT gels Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving...
1 ml, alkaline phosphatase (AP) secondary antibody conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography and...
1 ml, blotting-grade alkaline phosphatase (AP) avidin conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography and...
1 ml, blotting-grade alkaline phosphatase secondary antibody conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography and...
1 ml, blotting-grade horseradish peroxidase secondary antibody conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography and...
1 ml, blotting-grade protein G horseradish peroxidase antibody conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography...
1 ml, EIA-grade, enzyme-antibody conjugate Bio-Rad offers enzyme-antibody conjugates suitable for use in all microtitration enzyme immunoassays. Antibodies conjugated to HRP or AP are available. Affinity purification procedures have been...
1,000 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, ROX reference dye,...
1,000 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
1,000 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
1,000 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 50 U/ml iTaq™ DNA polymerase, 6 mM MgCl2, SYBR® Green I, 20 nM fluorescein iQ™
1,000 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 50 U/ml iTaq™ DNA polymerase, 6 mM MgCl2 iQ™ supermix is specially formulated for real-time PCR and...
1,000 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 10 mM Mg2+, ROX reference dye...
1.5 ml, 5x iProof high-fidelity PCR buffer iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding protein, Sso7d. This results in a thermostable...
1.5 ml, 5x iProof PCR buffer for GC-rich templates iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding protein, Sso7d. This results in...
1.5 ml, detergent-free for HPLC, 5x iProof high-fidelity PCR buffer iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding protein, Sso7d. This results...
1.5 ml, detergent-free for HPLC, 5x iProof PCR buffer for GC-rich templates iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding protein, Sso7d.
10 g, agarose for isoelectric focusing, -mr value of ≤0.02  Bio-Rad offers a selection of agaroses suitable for IEP, IEF, and other specialty applications. Standard low –mr agarose...
10 g, ammonium persulfate (APS) catalyst Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts...
10 g, piperazine diacrylamide (PDA) crosslinker Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts...
10 g, riboflavin-5'-phosph ate catalyst Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts desiccated...
10 ml, 20% solution, narrow pH range (~3-5) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 20% solution, narrow pH range (~8-10) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 2x real-time PCR mix, contains dNTPs, iTaq™ DNA polymerase, MgCl2, SYBR® Green I, ROX passive reference dye, fluorescein, stabilizers, for 1,000 x 20 µl reactions...
10 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, EvaGreen dye, stabilizers, for 1,000 x 20 µl reactions Bio-Rad introduces the SsoFast™ EvaGreen® supermix,...
10 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, enhancers, stabilizers, for 1,000 x 20 µl reactions SsoFast probes supermix with...
10 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, stabilizers, for 1,000 x 20 µl reactions SsoFast™ EvaGreen® supermix with...
10 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, stabilizers, for 1,000 x 20 µl reactions SsoFast probes supermix is used in real-time quantitative PCR...
10 ml, 40% solution, broad pH range (~3.5-9.5) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 40% solution, narrow pH range (~4-6) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 40% solution, narrow pH range (~5-7) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 40% solution, narrow pH range (~5-8) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 40% solution, narrow pH range (~6-8) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 40% solution, narrow pH range (~7-9) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
10 ml, 4x premixed protein sample buffer for use with all Criterion XT gels Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is...
10 ml, 5x DNA loading buffer, premixed, for nondenaturing TBE gels, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers.
10 x 1 ml, 2x real-time PCR mix, contains dNTPs, iTaq™ DNA polymerase, MgCl2, EvaGreen dye, stabilizers, for 1,000 x 20 µl reactions Bio-Rad introduces precision melt supermix,...
10 x 1 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, SYBR® Green I, stabilizers, for 1,000 x 20 µl reactions SsoAdvanced™ SYBR®
10 x 5 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, SYBR® Green I, stabilizers, for 5,000 x 20 µl reactions SsoAdvanced™ SYBR®
100 g, -mr value of ≤0.15, recommended for all standard immunoelectrophoresi s applications  Bio-Rad offers a selection of agaroses suitable for IEP, IEF, and other specialty applications. Standard low...
100 g, 99.9% pure acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable electrophoresis...
100 g, agarose for separation of large DNA in pulsed field gel applications, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
100 g, sodium dodecyl sulfate (SDS) powder Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic or zwitterionic...
100 ml (50 ml of luminol enhancer and 50 ml of peroxide buffer), luminol substrate for 800 cm2 of membrane Chemiluminescent western blot detection is a highly sensitive alternative...
100 ml, enzyme immunoassay grade polysorbate surfactant (detergent) Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic or...
100 ml, solution for normalizing ProteOn sensor chip surfaces, 50% glycerol ProteOn chip normalization solution is a 50% glycerol solution used for normalization of ProteOn sensor chip surfaces. It is...
100 preparations, contains components for chromatin digestion, analysis, and genomic DNA purification prior to real-time PCR analysis The EpiQ chromatin analysis kit is a novel epigenetics research tool for the...
100 preparations, contains components for chromatin digestion, analysis, and genomic DNA purification, and 2x real-time PCR mix for 1,000 x 20 µl reactions The EpiQ chromatin analysis kit is a...
100 reactions, 10 ml, contains RNase inhibitors and RNA stabilizers iScript™ RT-qPCR sample preparation reagent provides a simple and rapid procedure (<10 min) for isolating total RNA from cultured cells...
100 U, 2 U/µl, stand-alone enzyme, includes 5x reaction buffers, MgCl2 solution, DMSO iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding...
100 x 20 µl reactions, cDNA synthesis kit, includes 5x reaction mix, iScript reverse transcriptase, oligo(dT), random primer mix, gene-specific primer enhancer solution, nuclease-free water The iScript™ Select cDNA synthesis...
100 x 20 µl reactions, reverse-transcriptio n reagent kit, includes 5x iScript reaction mix, iScript reverse transcriptase, nuclease-free water The iScript™ cDNA synthesis kit is a sensitive and easy-to-use first-strand...
100 x 20 µl reactions, 4 x 100 µl of 5x supermix contains reverse transcriptase, RNase inhibitor, dNTPs, primers, MgCl2, stabilizers; 10 reactions of no-RT control supermix The...
100 x 50 µl reactions, premixed PCR reagents, includes 2x master mix (0.04 U/µl), DMSO; suitable for GC-rich templates iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme...
100 x 50 µl reactions, premixed PCR reagents, includes 2x master mix (0.04 U/µl), DMSO; suitable for most templates iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme...
100 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 50 U/ml iTaq™ DNA polymerase, 6 mM MgCl2, SYBR® Green I, 20 nM fluorescein iQ™
100 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 6 mM MgCl2, 50 U/ml iTaq™ DNA polymerase iQ™ supermix is specially formulated for real-time PCR...
125 g, agarose for separation of DNA fragments ≤1,000 bp, high gel strength, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
125 g, agarose for superior resolution of small PCR fragments and primers at low concentrations, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to...
125 g, agarose for use with CHEF and FIGE applications, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases,...
125 g, general purpose agarose for nucleic acid electrophoresis, high gel strength, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free of...
125 g, recommended for DNA fragments ≥1,000 kb, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be...
125 g, recommended for fragments ≤1,000 bp, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
125 ml, 0.75% agarose in 1x Tris/glycine/SDS and 0.003% bromophenol blue, to secure IPG strips in place in 2-D gel electrophoresis The convenient overlay agarose saves time in setting up...
125 ml, 10x premixed electrophoresis buffer, contains 2.5% Triton X-100, for use with Zymogram gels With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer...
125 ml, 10x premixed electrophoresis buffer, contains 50 mM Tris-HCl, pH 7.5, 200 mM NaCl, 5 mM CaCl2, for use with Zymogram gels With premixed electrophoresis running buffers,...
125 ml, alkaline phosphatase substrate for 2,500 cm2 of membrane (~50 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound...
150 g, 19:1 mixture of 99.9% pure acrylamide and bis-acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such...
150 g, 29:1 mixture of 99.9% pure acrylamide and bis-acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such...
150 g, 37.5:1 mixture of 99.9% pure acrylamide and bis-acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such...
1ml, 100x, broad pH range (~3.5-9.5) ampholytes for use in IEF and with ReadyStrip™ IPG strips Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete...
2 kg, 99.9% pure acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable electrophoresis...
2 kg, glycine (aminoacetic acid) powder With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your...
2 L, 2% Contrad 70, for ProteOn XPR36 system maintenance ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance or postexperiment cleaning of the ProteOn XPR36 protein...
2 L, 70% isopropal alcohol, for ProteOn system maintenance ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance or postexperiment cleaning of the ProteOn XPR36 protein interaction...
2 L, ProteOn running buffer, phosphate buffered saline (PBS), pH 7.4, 0.005% Tween 20, 3 mM EDTA ProteOn running buffers are pre-filtered and supplied in 2 L bottles sufficient for...
2 L, ProteOn running buffer, phosphate buffered saline (PBS), pH 7.4, 0.005% Tween 20 ProteOn running buffers are pre-filtered and supplied in 2 L bottles sufficient for approximately 2 weeks...
2 L, ProteOn running buffer, phosphate buffered saline (PBS), pH 7.4 ProteOn running buffers are pre-filtered and supplied in 2 L bottles sufficient for approximately 2 weeks of daily operation:...
2 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, EvaGreen dye, stabilizers, for 200 x 20 µl reactions Bio-Rad introduces the SsoFast™ EvaGreen® supermix,...
2 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, enhancers, stabilizers, for 200 x 20 µl reactions SsoFast probes supermix with...
2 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, stabilizers, for 200 x 20 µl reactions SsoFast™ EvaGreen® supermix with...
2 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, stabilizers, for 200 x 20 µl reactions SsoFast probes supermix is used in real-time quantitative PCR...
2 ml, blotting-grade horseradish peroxidase secondary antibody conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography and...
2 ml, EIA-grade, enzyme-antibody conjugate Bio-Rad offers enzyme-antibody conjugates suitable for use in all microtitration enzyme immunoassays. Antibodies conjugated to HRP or AP are available. Affinity purification procedures have been...
2 ml, EIA-grade, enzyme-antibody conjugate Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity chromatography and further purified by...
2 ml, horseradish peroxidase secondary antibody conjugate, for use with Immun-Star HRP chemiluminescent detection kits Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade...
2 ml, HRP-Avidin conjugate for detection of biotinylated SDS-PAGE standards Blotting-grade conjugates produce specific results, eliminating false positives in western blotting immunoassays Double affinity-purified blotting-grade antibodies are isolated by affinity...
2 x 1 ml, 2x real-time PCR mix, contains dNTPs, iTaq™ DNA polymerase, MgCl2, EvaGreen dye, stabilizers, for 200 x 20 µl reactions Bio-Rad introduces precision melt supermix,...
2 x 1 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, SYBR® Green I, stabilizers, for 200 x 20 µl reactions SsoAdvanced™ SYBR®
2 x 500 ml, 2% bis-acrylamide solution Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store...
2 x 500 ml, 30% acrylamide and bis-acrylamide solution, 19:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as...
2 x 500 ml, 30% acrylamide and bis-acrylamide solution, 29:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as...
2 x 500 ml, 30% acrylamide and bis-acrylamide solution, 37.5:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as...
2 x 500 ml, 40% acrylamide and bis-acrylamide solution, 19:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as...
2 x 500 ml, 40% acrylamide and bis-acrylamide solution, 29:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as...
2 x 500 ml, 40% acrylamide and bis-acrylamide solution, 37.5:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as...
2 x 500 ml, 40% acrylamide solution Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable...
2,000 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
2,000 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 50 U/ml iTaq™ DNA polymerase, 6 mM MgCl2, SYBR® Green I, 20 nM fluorescein iQ™
2,000 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 10 mM Mg2+, ROX reference dye...
2-D gel electrophoresis kit, includes protein sample and buffers for IPG strip rehydration, focusing, and transfer to second dimension (IPG strips not included) The ReadyPrep™ 2-D starter kit is intended...
2.7 mg, lyophilized control sample for use in IEF applications This E. coli lysate sample is performance-tested to generate a consistent pattern when used with ReadyPrep 2-D starter kit rehydration/sample...
20 ml, 2,000 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, ROX...
20 ml, 2,000 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR...
20 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, EvaGreen dye, stabilizers, for 2,000 x 20 µl reactions Bio-Rad introduces the SsoFast™ EvaGreen® supermix,...
20 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, enhancers, stabilizers, for 2,000 x 20 µl reactions SsoFast probes supermix with...
20 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, stabilizers, for 2,000 x 20 µl reactions SsoFast™ EvaGreen® supermix with...
20 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, stabilizers, for 2,000 x 20 µl reactions SsoFast probes supermix is used in real-time quantitative PCR...
20 ml, contains 9 M urea, 2% CHAPS, 50 mM Tris-HCl, pH 9, for use with the ProteinChip serum fractionation kit (#K10-00007) Premade ProteinChip buffers are optimized for use with...
20 U, 2 U/µl, stand-alone enzyme, includes 5x reaction buffers, MgCl2 solution, DMSO iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding...
200 µl, premixed dNTP solution, 10 mM each (dATP, dCTP, dGTP, dTTP) Bio-Rad dNTP mix is formulated for optimal performance in real-time PCR applications and is also qualified for use...
200 ml, 0.1 M cupric sulfate solution and antimicrobial preservatives, for use with ProteinChip IMAC arrays (#C57-30078) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays.
200 ml, 0.1 M sodium acetate, pH 4, and antimicrobial preservatives, for use with ProteinChip IMAC arrays (#C57-30078) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip...
200 ml, 10% acetonitrile, 0.1% trifluoroacetic acid,and antimicrobial preservatives, for use with ProteinChip H50 arrays (#C57-30065) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays. These...
200 ml, ProteinChip CM high-stringency buffer, for use with ProteinChip CM10 arrays (#C57-30075) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays. These buffers and buffer...
200 ml, ProteinChip CM low-stringency buffer, for use with ProteinChip CM10 arrays (#C57-30075) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays. These buffers and buffer...
200 U, 2 U/µl, iProof DNA polymerase PCR kit includes 5x reaction buffers, MgCl2 solution, DMSO, dNTPs, λ DNA, 1.3 and 10 kb primers, DNA standard iProof high-fidelity DNA...
200 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, ROX reference dye,...
200 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
200 x 50 µl reactions, real-time PCR mix for detection of multiple targets in a single tube, 2x mix contains dNTPs, 11 mM MgCl2, iTaq™ DNA polymerase iQ™
200 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
200 x 50 μl reactions, one-step real-time RT-PCR kit, includes iScript reverse transcriptase, 2x probes RT-PCR reaction mix, nuclease-free water The iScript™ one-step RT-PCR kit for probes is a highly...
200 x 50 μl reactions, one-step real-time RT-PCR kit, includes iScript reverse transcriptase, 2x SYBR® Green RT-PCR reaction mix, nuclease-free water The iScript™ one-step RT-PCR kit with SYBR®
200 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 10 mM Mg2+, ROX reference dye...
25 g, agarose for separation of DNA fragments ≤1,000 bp, high gel strength, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
25 g, agarose for superior resolution of small PCR fragments and primers at low concentrations, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to...
25 g, agarose for use with CHEF and FIGE applications, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases,...
25 g, general purpose agarose for nucleic acid electrophoresis, high gel strength, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free of...
25 g, N,N'-diallyl-tartard iamide (DATD) crosslinker Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts...
25 g, recommended for DNA fragments ≥1,000 kb, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be...
25 g, recommended for fragments ≤1,000 bp, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
25 ml, ≥98% pure 2-mercaptoethanol Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable time. Bio-Rad premixed sample buffers are...
25 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, EvaGreen dye, stabilizers, for 2,500 x 20 µl reactions Bio-Rad introduces the SsoFast™ EvaGreen® supermix,...
25 ml, 40% solution, broad pH range (~3.5-9.5) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
25 ml, 40% solution, narrow pH range (~4-6) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
25 ml, 40% solution, narrow pH range (~5-7) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
25 ml, 40% solution, narrow pH range (~5-8) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
25 ml, 40% solution, narrow pH range (~6-8) carrier ampholyte for use in IEF Bio-Lyte carrier ampholytes, supplied as clear aqueous solutions, are blended to give a complete range of...
25 x 20 µl reactions, cDNA synthesis kit, includes 5x reaction mix, iScript reverse transcriptase, oligo(dT), random primer mix, gene-specific primer enhancer solution, nuclease-free water The iScript™ Select cDNA synthesis...
25 x 20 µl reactions, reverse-transcriptio n reagent kit, includes 5x iScript reaction mix, iScript reverse transcriptase, nuclease-free water The iScript™ cDNA synthesis kit is a sensitive and easy-to-use first-strand...
25 x 20 µl reactions, 100 µl of 5x supermix contains reverse transcriptase, RNase inhibitor, dNTPs, primers, MgCl2, stabilizers; 10 reactions of no-RT control supermix The iScript reverse...
250 g, glycine (aminoacetic acid) powder With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your...
250 g, urea (carbamide) With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your electrophoresis runs,...
250 ml, 10% (w/v) sodium dodecyl sulfate (SDS) solution Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic...
250 ml, electrophoresis buffer, 20 mM lysine, 20 mM arginine, for use in isoelectric focusing With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer...
250 ml, electrophoresis buffer, 7 mM phosphoric acid, for use in isoelectric focusing With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally,...
250 U (5 U/µl), hot-start polymerase for PCR and real-time PCR, includes 1.25 ml each 10x PCR buffer and 50 mM MgCl2 iTaq™ DNA polymerase is an antibody-mediated hot-start...
250 x 20 µl reactions, reverse-transcriptio n reagent kit, includes 1,000 µl 5x iScript advanced reaction mix, 250 µl iScript advanced reverse transcriptase The iScript advanced cDNA synthesis kit for...
30 g, 19:1 mixture of 99.9% pure acrylamide and bis-acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such...
30 g, 29:1 mixture of 99.9% pure acrylamide and bis-acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such...
30 g, 37.5:1 mixture of 99.9% pure acrylamide and bis-acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such...
30 g, alkylating agent for use in protein sample preparation applications Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable...
30 ml, 1x TBE-urea sample loading buffer, premixed, for denaturing ssDNA and RNA, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis...
30 ml, premixed protein sample buffer for native PAGE Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable time. Bio-Rad...
30 ml, premixed protein sample buffer for peptide and small protein SDS-PAGE Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving...
30 ml, premixed protein sample buffer for SDS-PAGE Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable time. Bio-Rad premixed...
30 ml, protein sample buffer, 50% glycerol, for use in IEF with both liquid and lyophilized samples Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies.
30 ml, protein sample buffer, 62.5 mM Tris-HCl, pH 6.8, 25% glycerol, 4% SDS, 0.01% bromophenol blue, for use in protease analysis Sample Loading Buffers Premixed loading buffers remove variables...
300 g, nonfat dry milk for western blotting applications  The processing of blots is now even simpler with a variety of premixed wash buffers and blocking solutions: Premixed blocking...
300 mg, 5-bromo-4-chloro-3-i ndolyl phosphate (BCIP), colorimetric substrate, for purple color development; requires AP color development reagent (#170-6532) Enzymes such as HRP or AP convert several substrates to a colored...
40 ml, ProteOn deactivation reagent, 1 M ethanolamine HCl The ProteOn amine coupling kit provides the reagents required for coupling ligands that have amine groups (for example, proteins and nucleic...
5 g, 3,3'-diaminobenzidin e (DAB), colorimetric blotting substrate; used with peroxidase antibody conjugate Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates...
5 g, 4-chloro-1-naphthol (4CN), colorimetric blotting substrate; used with peroxidase antibody conjugate Enzymes such as HRP or AP convert several substrates to a colored precipitate. As the precipitate accumulates on...
5 g, bis-acrylamide crosslinker Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts desiccated at...
5 g, dithiothreitol (DTT) reducing agent Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable time. Bio-Rad premixed sample buffers...
5 kg, 99.9% pure acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable electrophoresis...
5 L cube, 10x premixed electrophoresis buffer, contains 25 mM Tris, 192 mM glycine, 0.1% SDS, pH 8.3 following dilution to 1x with water With premixed electrophoresis running buffers, you...
5 L cube, 10x premixed electrophoresis buffer With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize...
5 L cube, premixed nucleic acid electrophoresis buffer, pH 8.0 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be...
5 L cube, premixed nucleic acid electrophoresis buffer, pH 8.3 Premixed Electrophoresis Running Buffers Save preparation time and standardize your electrophoresis runs with premixed electrophoresis running buffers. They can be...
5 ml, 2x real-time PCR mix, contains dNTPs, iTaq™ DNA polymerase, MgCl2, SYBR® Green I, ROX passive reference dye, fluorescein, stabilizers, for 500 x 20 µl reactions...
5 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, EvaGreen dye, stabilizers, for 500 x 20 µl reactions Bio-Rad introduces the SsoFast™ EvaGreen® supermix,...
5 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, enhancers, stabilizers, for 500 x 20 µl reactions SsoFast probes supermix with...
5 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, ROX passive reference dye, stabilizers, for 500 x 20 µl reactions SsoFast™ EvaGreen® supermix with...
5 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, stabilizers, for 500 x 20 µl reactions SsoFast probes supermix is used in real-time quantitative PCR...
5 ml, for catalyst for polyacrylamide gels; hazardous shipping charges may apply Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. *...
5 x 1 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, SYBR® Green I, stabilizers, for 500 x 20 µl reactions SsoAdvanced™ SYBR®
5 x 5 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, SYBR® Green I, stabilizers, for 2,500 x 20 µl reactions SsoAdvanced™ SYBR®
5,000 U (5 U/µl), hot-start polymerase for PCR and real-time PCR, includes 25 ml each 10x PCR buffer and 50 mM MgCl2 iTaq™ DNA polymerase is an antibody-mediated hot-start...
50 g, -mr value of ≥0.25 for counter-immunoelectr ophoresis  Bio-Rad offers a selection of agaroses suitable for IEP, IEF, and other specialty applications. Standard low –mr agarose —
50 g, bis-acrylamide crosslinker Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts desiccated at...
50 ml, 0.5% low melting point agarose in 1x Tris/glycine/SDS and 0.003% bromophenol blue, to secure IPG strips in place in 2-D gel electrophoresis The convenient overlay agarose saves time...
50 ml, 2% Contrad 70, for ProteOn system postexperiment cleaning ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance or postexperiment cleaning of the ProteOn XPR36 protein...
50 ml, 20 mM HCl, for ProteOn system postexperiment cleaning ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance or postexperiment cleaning of the ProteOn XPR36 protein...
50 ml, 2x real-time PCR mix, contains dNTPs, Sso7d fusion polymerase, MgCl2, EvaGreen dye, stabilizers, for 5,000 x 20 µl reactions Bio-Rad introduces the SsoFast™ EvaGreen® supermix,...
50 ml, for catalyst for polyacrylamide gels; hazardous shipping charges may apply Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. *...
50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 4.0 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The...
50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 4.5 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The...
50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 5.0 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The...
50 ml, ProteOn immobilization buffer, 10 mM Na acetate, pH 5.5 ProteOn immobilization buffers, 50 ml each, are designed to dilute protein samples for coupling to ProteOn sensor chips. The...
50 ml, ProteOn regeneration buffer, 10 mM glycine HCl, pH 1.5 ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a...
50 ml, ProteOn regeneration buffer, 10 mM glycine HCl, pH 2.0 ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a...
50 ml, ProteOn regeneration buffer, 10 mM glycine HCl, pH 2.5 ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a...
50 ml, ProteOn regeneration buffer, 10 mM glycine HCl, pH 3.0 ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a...
50 ml, ProteOn regeneration solution, 0.5% SDS ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a complete kit of nine...
50 ml, ProteOn regeneration solution, 0.85% phosphoric acid ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a complete kit of...
50 ml, ProteOn regeneration solution, 1 M NaCl ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a complete kit of...
50 ml, ProteOn regeneration solution, 100 mM HCl ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a complete kit of...
50 ml, ProteOn regeneration solution, 50 mM NaOH ProteOn regeneration buffers are ideal for a wide variety of regeneration conditions, and are available individually or as a complete kit of...
50 preparations, contains components for chromatin digestion, analysis, and genomic DNA purification prior to real-time PCR analysis The EpiQ chromatin analysis kit is a novel epigenetics research tool for the...
50 preparations, contains components for chromatin digestion, analysis, and genomic DNA purification, and 2x real-time PCR mix for 500 x 20 µl reactions The EpiQ chromatin analysis kit is a...
50 U, 2 U/µl, iProof polymerase PCR kit includes 5x reaction buffers, MgCl2 solution, DMSO, dNTPs, λ DNA, 1.3 and 10 kb primers, DNA standard iProof high-fidelity DNA polymerase...
50 x 20 µl reactions, reverse-transcriptio n reagent kit, includes 200 µl 5x iScript advanced reaction mix, 50 µl iScript advanced reverse transcriptase The iScript advanced cDNA synthesis kit for...
50 x 50 µl reactions, real-time PCR mix for detection of multiple targets in a single tube, 2x mix contains dNTPs, 11 mM MgCl2, iTaq™ DNA polymerase iQ™
50 x 50 μl reactions, one-step real time RT-PCR kit, includes iScript reverse transcriptase, 2x probes RT-PCR reaction mix, nuclease-free water The iScript™ one-step RT-PCR kit for probes is a...
50 x 50 μl reactions, one-step real-time RT-PCR kit, includes iScript reverse transcriptase, 2x SYBR® Green RT-PCR reaction mix, nuclease-free water The iScript™ one-step RT-PCR kit with SYBR®
500 μl, pooled healthy human male serum, for use with ProteinChip SELDI system To help ensure accurate profiling and quantitation, a variety of standards and calibrants are available for use...
500 g, ≥99% pure EDTA (disodium ethylenediaminetetra acetate dihydrate) powder Sample Loading Buffers Premixed loading buffers remove variables that cause lane-to-lane running anomalies. No preparation is required, saving valuable time.
500 g, ≥99.8% pure Tris base (Tris[hydroxymethyl] aminomethane or Trimethamine) With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers...
500 g, -mr value of ≤0.15, recommended for all standard immunoelectrophoresi s applications  Bio-Rad offers a selection of agaroses suitable for IEP, IEF, and other specialty applications. Standard low...
500 g, 99.9% pure acrylamide powder Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable electrophoresis...
500 g, agarose for separation of DNA fragments ≤1,000 bp, high gel strength, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
500 g, agarose for separation of large DNA in pulsed field gel applications, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
500 g, agarose for use with CHEF and FIGE applications, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free of inhibitors, DNases,...
500 g, general purpose agarose for nucleic acid electrophoresis, high gel strength, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free of...
500 g, recommended for fragments ≤1,000 bp, high sieving capacity low-melting temperature agarose, certified free of inhibitors, DNases, RNases  All Bio-Rad Certified agarose products are guaranteed to be free...
500 g, Tricine (N-Tris[hydroxymethy l]methylglycine) powder With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed running buffers help you standardize your...
500 ml (250 ml of luminol enhancer and 250 ml of peroxide buffer), luminol substrate for 4,000 cm2 of membrane Chemiluminescent western blot detection is a highly sensitive alternative...
500 ml, 2% bis-acrylamide solution Bio-Rad offers standard crosslinkers (the widely used bis-acrylamide), alternative crosslinkers, and catalysts* for a variety of applications. * For longer shelf life, store catalysts desiccated...
500 ml, 20x electrophoresis buffer for use with Criterion XT Bis-Tris gels With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed...
500 ml, 20x electrophoresis buffer for use with Criterion XT Tris-Acetate gels With premixed electrophoresis running buffers, you save preparation time while avoiding potential mistakes in buffer concentration. Additionally, premixed...
500 ml, 30% acrylamide and bis-acrylamide solution, 19:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis).
500 ml, 30% acrylamide and bis-acrylamide solution, 29:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis).
500 ml, 30% acrylamide and bis-acrylamide solution, 37.5:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis).
500 ml, 40% acrylamide and bis-acrylamide solution, 19:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis).
500 ml, 40% acrylamide and bis-acrylamide solution, 29:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis).
500 ml, 40% acrylamide and bis-acrylamide solution, 37.5:1 Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis).
500 ml, 40% acrylamide solution Polyacrylamide is a commonly used electrophoretic matrix formed by free radical polymerization of acrylamide and a comonomer crosslinker such as bis-acrylamide (bis). Reliable electrophoresis results...
500 ml, luminol substrate for 800 cm2 of membrane Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins bound to blotting membranes. Instead of...
500 ml, luminol substrate, includes horseradish peroxidase secondary antibody conjugate, for 4,000 cm2 of membrane Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection of proteins...
500 ml, Triton X-100 detergent Detergents are used in IEF to disrupt hydrophobic interactions and increase solubility of proteins at their pI. Detergents must be nonionic or zwitterionic to allow...
500 reactions, 5 x 10 ml, contains RNase inhibitors and RNA stabilizers iScript™ RT-qPCR sample preparation reagent provides a simple and rapid procedure (<10 min) for isolating total RNA from...
500 U, 2 U/µl, stand-alone enzyme, includes 5x reaction buffers, MgCl2 solution, DMSO iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme fused to a dsDNA binding...
500 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, ROX reference dye,...
500 x 20 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
500 x 50 µl reactions, premixed PCR reagents, includes 2x master mix (0.04 U/µl), DMSO; suitable for GC-rich templates iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme...
500 x 50 µl reactions, premixed PCR reagents, includes 2x master mix (0.04 U/µl), DMSO; suitable for most templates iProof high-fidelity DNA polymerase comprises a unique Pyrococcus-like proofreading enzyme...
500 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 6 mM Mg2+, SYBR Green I,...
500 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 50 U/ml iTaq™ DNA polymerase, 6 mM MgCl2, SYBR® Green I, 20 nM fluorescein iQ™
500 x 50 µl reactions, real-time PCR mix, 2x mix contains dNTPs, 6 mM MgCl2, 50 U/ml iTaq™ DNA polymerase iQ™ supermix is specially formulated for real-time PCR...
500 x 50 µl reactions, real-time PCR mix for use on ROX-dependent optical thermal cyclers, 2x mix contains dNTPs, iTaq DNA polymerase, 10 mM Mg2+, ROX reference dye...
600 mg, nitroblue tetrazolium (NBT), colorimetric substrate, for purple color development; requires AP color development reagent (#170-6539) Enzymes such as HRP or AP convert several substrates to a colored precipitate.
Alkaline phosphatase substrates, for immunodetection, includes 100 pNPP tablets, 100 ml 5x concentrate diethanolamine buffer, for 500 ml Bio-Rad offers ELISA substrate kits suitable for use in all microtitration enzyme...
Antibody isotyping kit for ELISA, sufficient for 100 typings (800 tests), includes mouse isotyping panel (#172-2055), affinity purified goat anti-rabbit IgG (H + L) The Mouse Typer isotyping kit provides...
Chemiluminescent western blot detection kit, includes 500 ml luminol, enhancer, solutions, HRP secondary antibody conjugate, reagents for 4,000 cm2 of membrane Chemiluminescent western blot detection is a highly sensitive...
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate, reagents; for 400 cm2 of membrane (~8 mini blots)  Chemiluminescent western blot detection is...
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 2,500 cm2 of membrane (~50 mini blots)  Chemiluminescent western blot detection is a...
Chemiluminescent western blot detection kit, includes substrate, enhancer, solutions, and AP secondary antibody conjugate; for 400 cm2 of membrane (~8 mini blots)  Chemiluminescent western blot detection is a...
Chemiluminscence HRP detection kit, includes 50 ml luminol/enhancer, 50 ml stable peroxide buffer; for CCD imaging of western blots Chemiluminescent western blot detection is a highly sensitive alternative to isotopic...
Colorimetric AP substrate reagent kit, includes premixed BCIP and NBT solutions, color development buffer; makes 1 L color development solution Enzymes such as HRP or AP convert several substrates to...
Colorimetric detection (μg) kit, includes secondary antibody, optimized 4CN substrate; for 2,500 cm2 of membrane (~50 mini blots) Enzymes such as HRP or AP convert several substrates to a...
Colorimetric detection (µg) kit, includes optimized 4CN substrate; for 2,500 cm2 of membrane (~50 mini blots) Enzymes such as HRP or AP convert several substrates to a colored precipitate.
Colorimetric detection (µg) kit, includes secondary antibody, optimized 4CN substrate; for 2,500 cm2 of membrane (~50 mini blots) Enzymes such as HRP or AP convert several substrates to a...
Colorimetric HRP substrate reagent kit, includes premixed 4CN, hydrogen peroxide solutions, color development buffer; makes 1 L color development solution Enzymes such as HRP or AP convert several substrates to...
Colorimetric immunodetection kit, includes 4CN, horseradish peroxidase secondary antibody conjugate, 10x TBS, Tween 20, gelatin; for 200 assays Enzymes such as HRP or AP convert several substrates to a colored...
Colorimetric immunodetection kit, includes BCIP/NBT, alkaline phosphatase secondary antibody conjugate, 10x TBS, Tween 20, gelatin; for 200 assays Enzymes such as HRP or AP convert several substrates to a colored...
Contains 30 ml IMAC charging solution, 30 ml neutralization solution, and 200 ml binding buffer, for use with Protein Chip IMAC30 arrays (#C57-30078) Premade ProteinChip buffers are optimized for use...
Electrophoresis buffer kit, includes 500 ml 20x XT MES running buffer, 10 ml 4x XT sample buffer, 1 ml 20x XT reducing agent With premixed electrophoresis running buffers, you save...
Electrophoresis buffer kit, includes 500 ml 20x XT MOPS running buffer, 10 ml 4x XT sample buffer, 1 ml 20x XT reducing agent With premixed electrophoresis running buffers, you save...
Electrophoresis buffer kit, includes 500 ml 20x XT Tricine running buffer, 10 ml 4x XT sample buffer, 1 ml 20x XT reducing agent With premixed electrophoresis running buffers, you save...
For detection of HRP-labeled antibodies, kit contains 900 ml TMB solution and 100 ml hydrogen peroxide, detection wavelength 450 nm Bio-Rad offers ELISA substrate kits suitable for use in all...
High sensitivity (5 pg) colorimetric detection kit, includes optimized 4CN substrate, amplification reagents; for 2,500 cm2 of membrane (~50 mini blots) Enzymes such as HRP or AP convert several...
High sensitivity (5 pg) colorimetric detection kit, includes optimized 4CN substrate, antibody conjugate, amplification reagents; for 2,500 cm2 of membrane (~50 mini blots) Enzymes such as HRP or AP...
Horseradish peroxidase substrates, for immunodetection, includes 180 ml ABTS, 20 ml hydrogen peroxide, detection wavelength 415 nm Bio-Rad offers ELISA substrate kits suitable for use in all microtitration enzyme immunoassays.
Kit contains 1 maintenance and 2 cleaning chips, 2 L 2% Contrad 70, 2 L 70% isopropal alcohol, 50 ml 20 mM HCl, and 50 ml 2% Contrad 70, for...
Kit contains 50 ml 20 mM HCl and 50 ml 2% Contrad 70, for ProteOn system postexperiment cleaning ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance...
Maintenance kit contains 1 maintenance and 2 cleaning chips, 2 L 2% Contrad 70, 2 L 70% isopropal alcohol, for ProteOn system maintenance ProteOn™ maintenance kits contain the necessary solutions...
Panel includes 10 ml each rabbit anti-mouse subclass-specific antiserum to mouse IgG-1, IgG-2a, IgG-2b, IgG-3, IgM, IgA, κ- and λ-chains, sufficient for 100 typings The Mouse Typer isotyping kit provides...
Peroxidase substrates, for immunodetection, kit contains 180 ml TMB solution and 20 ml hydrogen peroxide, detection wavelength 450 nm Bio-Rad offers ELISA substrate kits suitable for use in all microtitration...
Pkg of 1, alkaline phosphatase substrates and enhancer for 2,500 cm2 of membrane (~50 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic detection...
Pkg of 1, higher binding capacity, ProteOn XPR36 system sensor chip for capturing His-tagged proteins; contains novel tris-NTA complexes; optimal for protein–small molecule analysis The ProteOn™ HTE capturing kit includes...
Pkg of 1, low binding capacity, ProteOn XPR36 system chip for capturing of His-tagged proteins; contains novel tris-NTA complexes immobilized to a GLC layer; optimal for protein-protein and protein-peptide interaction...
Pkg of 1, lyophilized mixture of Arg8-vasopressin, somatostatin, dynorphin, ACTH, insulin β-chain, insulin, and recombinant hirudin, for 100 spots To help ensure accurate profiling and quantitation, a variety of standards...
Pkg of 1, lyophilized mixture of recombinant hirudin, cytochrome C, myoglobin, carbonic anhydrase, enolase, albumin, and IgG proteins, for 100 spots To help ensure accurate profiling and quantitation, a variety...
Pkg of 1, ProteOn XPR36 system chip for use in instrument maintenance protocol ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance or postexperiment cleaning of the...
Pkg of 1, ProteOn XPR36 system chip for use in microfluidics network cleaning protocol ProteOn™ maintenance kits contain the necessary solutions and chips for weekly maintenance or postexperiment cleaning of...
Pkg of 1, Q ceramic anion exchange 96-well filtration plate, for use with ProteinChip SELDI system ProteinChip fractionation and purification products are used for applications before and after sample analysis...
Pkg of 1, TBS, Tween 20, nonfat dry milk for 2,500 cm2 of membrane (~50 mini blots)  Chemiluminescent western blot detection is a highly sensitive alternative to isotopic...
Pkg of 100, sample vials (1.5 ml) with pierceable caps; compatible with the ProteOn sample rack ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack. Each...
Pkg of 14 vials, 2 each of angiotensin I, [Glu1]-fibrinopeptide B, ACTH, β-endorphin, insulin, ubiquitin, and dynorphin A To help ensure accurate profiling and quantitation, a variety of...
Pkg of 18 vials, 6 each of α-cyano-4-hydroxyci nnamic acid (CHCA), sinapinic acid (SPA), and EAM-1, for use with ProteinChip arrays After samples are applied to an array and the...
Pkg of 20 vials, 2 each of insulin, ubiquitin, cytochrome C, β-lactoglobulin A, SOD, myoglobin, HRP, albumin, conalbumin, and IgG To help ensure accurate profiling and quantitation, a variety of...
Pkg of 20 vials, 5 mg each of α-cyano-4-hydroxyci nnamic acid (CHCA), for use with ProteinChip arrays After samples are applied to an array and the array is washed, an...
Pkg of 20 vials, 5 mg each of EAM-1 matrix, for use with ProteinChip arrays After samples are applied to an array and the array is washed, an energy-absorbing matrix...
Pkg of 20 vials, 5 mg each of sinapinic acid (SPA), for use with ProteinChip arrays After samples are applied to an array and the array is washed, an energy-absorbing...
Pkg of 20, carboxymethyl anion exchange spin columns, for use with ProteinChip SELDI system ProteinChip fractionation and purification products are used for applications before and after sample analysis on ProteinChip...
Pkg of 20, IMAC affinity spin columns for metal affinity purification of proteins, for use with ProteinChip SELDI system ProteinChip fractionation and purification products are used for applications before and...
Pkg of 20, Q ceramic anion exchange spin columns, for use with ProteinChip SELDI system ProteinChip fractionation and purification products are used for applications before and after sample analysis on...
Pkg of 25, standard 96-well microplate (350 µl capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn...
Pkg of 5, standard 96-well microplates (2 ml capacity per well); compatible with the ProteOn XPR36 system autosampler platform ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn...
Pkg of 50 sheets, sealing film required for covering ProteOn standard and deep-well microplates to prevent evaporation ProteOn Sample Vials ProteOn sample vials are compatible with the ProteOn sample rack.
Predesigned kit for verifying performance of real-time PCR systems or training new users, includes template DNA, primers, supermix, water Bio-Rad introduces the SsoFast™ EvaGreen® supermix, a member of our...
ProteOn His-tag reagent kit contains reagents for activation and regeneration of all ProteOn His-tag sensor chips (HTG and HTE) The ProteOn™ HTE capturing kit includes one ProteOn HTE sensor chip...
ProteOn HTE capturing kit includes 1 ProteOn HTE sensor chip and 1 ProteOn His-tag reagent kit; ProteOn HTE sensor chip is suitable for His-tagged protein–small molecule interaction analysis The ProteOn™
ProteOn HTG capturing kit includes 1 ProteOn HTG sensor chip and 1 ProteOn His-tag reagent kit; ProteOn HTG sensor chip is suitable for capturing of His-tagged proteins with a polymer...
ProteOn immobilization kit, includes 1 each Na acetate buffer (pH 4.0, 4.5, 5.0, 5.5); 100 ligand immobilizations per kit ProteOn immobilization buffers, 50 ml each, are designed to dilute protein...
ProteOn protocol development kit, includes carbonic anhydrase II/CBS pair, GLM sensor chip, amine coupling kit, 50 ml Na acetate buffer, pH 5.0 ProteOn protocol development kits provide the reagents and...
ProteOn protocol development kit, includes IL-2/IL-2 antibody pair, GLC sensor chip, amine coupling kit, 50 ml Na acetate buffer, pH 4.5 ProteOn protocol development kits provide the reagents and sensor...
ProteOn protocol development kit, includes TEM/BLIP protein set, GLC sensor chip, amine coupling kit, 50 ml Na acetate buffer, pH 4.0 ProteOn protocol development kits provide the reagents and sensor...
ProteOn regeneration and conditioning solutions, includes 1 each glycine buffer (pH 1.5, 2.0, 2.5, 3.0), and NaOH, SDS, HCl, phosphoric acid, NaCl; 50 ml each solution ProteOn regeneration buffers are...
Reagent kit for coupling ligands with amine groups to ProteOn sensor chip carboxyl surfaces, includes EDAC (EDC), sulfo-NHS, ethanolamine HCl The ProteOn amine coupling kit provides the reagents required for...
Replacement kit contains 6 wash buffers used with the ProteinChip serum fractionation kit (#K10-00007) Premade ProteinChip buffers are optimized for use with a variety of ProteinChip arrays. These buffers and...
Single-component, contains 1 L TMB solution, detection wavelength 450 nm Bio-Rad offers ELISA substrate kits suitable for use in all microtitration enzyme immunoassays. The Bio-Rad AP substrate kit contains easy-to-use...
Single-component, contains 100 ml TMB solution, detection wavelength 450 nm Bio-Rad offers ELISA substrate kits suitable for use in all microtitration enzyme immunoassays. The Bio-Rad AP substrate kit contains easy-to-use...